150µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 200mOhm
CAPACITOR TANT, 150UF, 6.3V, 0.2 OHM, 0.2, 2312; Capacitance:150µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.2ohmRoHS Compliant: Yes
CAP TANT 150UF 20% 6.3V 2312
CAP TANT 150UF 20% 6.3V 2312
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TPSC157M006R0200-ND | 54J8760 | TPSC157M006R0200 | TPSC157M006R0200 |
| Product Name | Tantalum Capacitors | Capacitor Tant, 150Uf, 6.3V, 0.2 Ohm, 0.2, 2312; Capacitance Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; SMD | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 150 microF | 150 microF | 150 microF | 150 microF |