AVX Corporation Tantalum Capacitors TPSC157K006R0050

Description
150µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 50mOhm
Request a Quote Datasheet
Description
150µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 50mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-9110-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9110-6-ND
Tantalum Capacitors 478-9110-6-ND
150µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 50mOhm

150µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 50mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9110-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9110-2-ND
Tantalum Capacitors 478-9110-2-ND
150µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 50mOhm

150µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 50mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9110-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9110-1-ND
Tantalum Capacitors 478-9110-1-ND
150µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 50mOhm

150µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 50mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSC157K006R0050 - 708181-TPSC157K006R0050 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSC157K006R0050
708181-TPSC157K006R0050
Tantalum Capacitors - TPSC157K006R0050 708181-TPSC157K006R0050
Manufacturer: AVX Corporation Win Source Part Number: 708181-TPSC157K006R0 050 Series: TPS series Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 150μF Tolerance: ±10% Voltage - Rated: 6.3V ESR (Equivalent Series Resistance): 50mOhm Manufacturer Size Code: C Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 2312 (6032 Metric) Height - Seated (Maximum): 0.110" (2.80mm) Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)

Manufacturer: AVX Corporation
Win Source Part Number: 708181-TPSC157K006R0050
Series: TPS series
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 150μF
Tolerance: ±10%
Voltage - Rated: 6.3V
ESR (Equivalent Series Resistance): 50mOhm
Manufacturer Size Code: C
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 2312 (6032 Metric)
Height - Seated (Maximum): 0.110" (2.80mm)
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)

Buy Now
Singapore, Singapore
SMD 150uF 6.3V 0.05 Ohm Capacitor
59-TPSC157K006R0050
SMD 150uF 6.3V 0.05 Ohm Capacitor 59-TPSC157K006R0050
Cap Tant Solid 150uF 6.3V C CASE 10% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.05 Ohm 125°C T/R Product overview: TPSC157K006R0050 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 6.3V, 0.05 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 6.3V, 0.05 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSC157K006R0050 can be used for catalog matching and distributor lookup.

Cap Tant Solid 150uF 6.3V C CASE 10% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.05 Ohm 125°C T/R Product overview: TPSC157K006R0050 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 6.3V, 0.05 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 6.3V, 0.05 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSC157K006R0050 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSC157K006R0050 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSC157K006R0050
Capacitors - Tantalum Capacitors TPSC157K006R0050
CAP TANT 150UF 10% 6.3V 2312

CAP TANT 150UF 10% 6.3V 2312

Supplier's Site
Tantalum Capacitors - TPSC157K006R0050 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSC157K006R0050
Tantalum Capacitors TPSC157K006R0050
CAP TANT 150UF 10% 6.3V 2312

CAP TANT 150UF 10% 6.3V 2312

Supplier's Site Datasheet
Tantalum Capacitors - TPSC157K006R0050 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TPSC157K006R0050
Tantalum Capacitors TPSC157K006R0050
CAP TANT 150UF 10% 6.3V 2312

CAP TANT 150UF 10% 6.3V 2312

Supplier's Site Datasheet
Capacitor Tant, 150Uf 6.3V, 0.05 Ohm, 0.1, 2312; Capacitance Kyocera Avx - 54J8750 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 150Uf 6.3V, 0.05 Ohm, 0.1, 2312; Capacitance Kyocera Avx
54J8750
Capacitor Tant, 150Uf 6.3V, 0.05 Ohm, 0.1, 2312; Capacitance Kyocera Avx 54J8750
CAPACITOR TANT, 150UF 6.3V, 0.05 OHM, 0.1, 2312; Capacitance:150µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR TANT, 150UF 6.3V, 0.05 OHM, 0.1, 2312; Capacitance:150µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tps Series, 150 F, 10%, 6.3 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx - 15P3598 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tps Series, 150 F, 10%, 6.3 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx
15P3598
Surface Mount Tantalum Capacitor, Tps Series, 150 F, 10%, 6.3 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx 15P3598
Surface Mount Tantalum Capacitor, TPS Series, 150 F, 10%, 6.3 V, 2312 [6032 Metric], C RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TPS Series, 150 F, 10%, 6.3 V, 2312 [6032 Metric], C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-9110-6-ND 478-9110-2-ND 708181-TPSC157K006R0050 59-TPSC157K006R0050 TPSC157K006R0050 TPSC157K006R0050 TPSC157K006R0050 54J8750 15P3598
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - TPSC157K006R0050 SMD 150uF 6.3V 0.05 Ohm Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 150Uf 6.3V, 0.05 Ohm, 0.1, 2312; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Tps Series, 150 F, 10%, 6.3 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF 150 microF 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C17CF4R7C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Film Paper Film Capacitors - 106LC5700K5PM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers