Kyocera Corporation Automotive SMD 100uF 10V Capacitor TPSC107K010T0150

Description
Cap Tant Solid 100uF 10V C CASE 10% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.15 Ohm 125°C Automotive AEC-Q200 T/R Product overview: TPSC107K010T0150 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100uF, 10V, 0.15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 100uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSC107K010T0150 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 100uF 10V C CASE 10% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.15 Ohm 125°C Automotive AEC-Q200 T/R Product overview: TPSC107K010T0150 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100uF, 10V, 0.15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 100uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSC107K010T0150 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive SMD 100uF 10V Capacitor
59-TPSC107K010T0150
Automotive SMD 100uF 10V Capacitor 59-TPSC107K010T0150
Cap Tant Solid 100uF 10V C CASE 10% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.15 Ohm 125°C Automotive AEC-Q200 T/R Product overview: TPSC107K010T0150 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100uF, 10V, 0.15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 100uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSC107K010T0150 can be used for catalog matching and distributor lookup.

Cap Tant Solid 100uF 10V C CASE 10% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.15 Ohm 125°C Automotive AEC-Q200 T/R Product overview: TPSC107K010T0150 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100uF, 10V, 0.15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 100uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSC107K010T0150 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-11181-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11181-1-ND
Tantalum Capacitors 478-11181-1-ND
100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 150mOhm @ 100kHz

100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 150mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-11181-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11181-2-ND
Tantalum Capacitors 478-11181-2-ND
100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 150mOhm @ 100kHz

100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 150mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-11181-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11181-6-ND
Tantalum Capacitors 478-11181-6-ND
100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 150mOhm @ 100kHz

100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 150mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 1000719-TPSC107K010T0150 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1000719-TPSC107K010T0150
Capacitors - Tantalum Capacitors 1000719-TPSC107K010T0150
Win Source Part Number: 1000719-TPSC107K010T 0150 Category: Capacitors>Tantalum Capacitors Series: TPS Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.110" (2.80mm) Standard Package: 500 Mounting: SMD (SMT) Capacitance: 100 µF Tolerance: ±10% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 150mOhm @ 100kHz Manufacturer Size Code: C Package / Case: 2312 (6032 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: KYOCERA AVX Other Names: 478-11181-1,478-1118 1-2,478-11181-6

Win Source Part Number: 1000719-TPSC107K010T0150
Category: Capacitors>Tantalum Capacitors
Series: TPS
Type: Molded
Features: General Purpose
Package: Tape & Reel
Height - Seated (Max): 0.110" (2.80mm)
Standard Package: 500
Mounting: SMD (SMT)
Capacitance: 100 µF
Tolerance: ±10%
Voltage - Rated: 10 V
ESR (Equivalent Series Resistance): 150mOhm @ 100kHz
Manufacturer Size Code: C
Package / Case: 2312 (6032 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: KYOCERA AVX
Other Names: 478-11181-1,478-11181-2,478-11181-6

Buy Now Datasheet
Tantalum Capacitors - TPSC107K010T0150 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSC107K010T0150
Tantalum Capacitors TPSC107K010T0150
CAP TANT 100UF 10% 10V 2312

CAP TANT 100UF 10% 10V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSC107K010T0150 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSC107K010T0150
Capacitors - Tantalum Capacitors TPSC107K010T0150
CAP TANT 100UF 10% 10V 2312

CAP TANT 100UF 10% 10V 2312

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TPSC107K010T0150 478-11181-1-ND 478-11181-6-ND 1000719-TPSC107K010T0150 TPSC107K010T0150 TPSC107K010T0150
Product Name Automotive SMD 100uF 10V Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 10 volts 10 volts 10 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701270 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Ceramic Capacitors - 0603J0100270KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details