Kyocera Corporation SMD 10uF 25V 0.5 Ohm Capacitor TPSC106K025R0500

Description
Cap Tant Solid 10uF 25V C CASE 10% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.5 Ohm 125°C T/R Product overview: TPSC106K025R0500 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 25V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 25V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSC106K025R0500 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 10uF 25V C CASE 10% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.5 Ohm 125°C T/R Product overview: TPSC106K025R0500 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 25V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 25V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSC106K025R0500 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 10uF 25V 0.5 Ohm Capacitor
59-TPSC106K025R0500
SMD 10uF 25V 0.5 Ohm Capacitor 59-TPSC106K025R0500
Cap Tant Solid 10uF 25V C CASE 10% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.5 Ohm 125°C T/R Product overview: TPSC106K025R0500 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 25V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 25V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSC106K025R0500 can be used for catalog matching and distributor lookup.

Cap Tant Solid 10uF 25V C CASE 10% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.5 Ohm 125°C T/R Product overview: TPSC106K025R0500 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 25V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 25V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSC106K025R0500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-1762-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1762-1-ND
Tantalum Capacitors 478-1762-1-ND
10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 500mOhm

10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-1762-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1762-2-ND
Tantalum Capacitors 478-1762-2-ND
10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 500mOhm

10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-1762-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1762-6-ND
Tantalum Capacitors 478-1762-6-ND
10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 500mOhm

10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSC106K025R0500 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSC106K025R0500
Tantalum Capacitors TPSC106K025R0500
CAP TANT 10UF 10% 25V 2312

CAP TANT 10UF 10% 25V 2312

Supplier's Site Datasheet
10uF 25V -55℃~+125℃ 500mΩ@100kHz ±10% CASE-C_6032 Tantalum Capacitors ROHS - 17928-TPSC106K025R0500 - Utmel Electronic Limited
Hong Kong, China
10uF 25V -55℃~+125℃ 500mΩ@100kHz ±10% CASE-C_6032 Tantalum Capacitors ROHS
17928-TPSC106K025R0500
10uF 25V -55℃~+125℃ 500mΩ@100kHz ±10% CASE-C_6032 Tantalum Capacitors ROHS 17928-TPSC106K025R0500
10uF 25V -55℃~+125℃ 500mΩ@100kHz ±10% CASE-C_6032 Tantalum Capacitors ROHS

10uF 25V -55℃~+125℃ 500mΩ@100kHz ±10% CASE-C_6032 Tantalum Capacitors ROHS

Supplier's Site
Tantalum Capacitor, 10Uf, 25V, 0.5 Ohm, 0.1, 2312; Capacitance Kyocera Avx - 35K1285 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 25V, 0.5 Ohm, 0.1, 2312; Capacitance Kyocera Avx
35K1285
Tantalum Capacitor, 10Uf, 25V, 0.5 Ohm, 0.1, 2312; Capacitance Kyocera Avx 35K1285
TANTALUM CAPACITOR, 10UF, 25V, 0.5 OHM, 0.1, 2312; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:C; Failure Rate:-; Product Length:6mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 25V, 0.5 OHM, 0.1, 2312; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:C; Failure Rate:-; Product Length:6mm RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 10Uf, 25V, 0.5 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx - 07J3634 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 25V, 0.5 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx
07J3634
Tantalum Capacitor, 10Uf, 25V, 0.5 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx 07J3634
TANTALUM CAPACITOR, 10UF, 25V, 0.5 OHM, 0.1, 2312, FULL REEL; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:C; Product Length:6mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 25V, 0.5 OHM, 0.1, 2312, FULL REEL; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:C; Product Length:6mm RoHS Compliant: Yes

Supplier's Site
Cap, 10Μf, 25V, 10%, 2312; Capacitance Kyocera Avx - 96H8650 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 25V, 10%, 2312; Capacitance Kyocera Avx
96H8650
Cap, 10Μf, 25V, 10%, 2312; Capacitance Kyocera Avx 96H8650
CAP, 10µF, 25V, 10%, 2312; Capacitance:10µF; Voltage Rating:25V; Tantalum Capacitor Case:2312 [6032 Metric]; Product Range:TPS Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 10µF, 25V, 10%, 2312; Capacitance:10µF; Voltage Rating:25V; Tantalum Capacitor Case:2312 [6032 Metric]; Product Range:TPS Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tps Series, 10 F, 10%, 25 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx - 94W9820 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tps Series, 10 F, 10%, 25 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx
94W9820
Surface Mount Tantalum Capacitor, Tps Series, 10 F, 10%, 25 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx 94W9820
Surface Mount Tantalum Capacitor, TPS Series, 10 F, 10%, 25 V, 2312 [6032 Metric], C RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TPS Series, 10 F, 10%, 25 V, 2312 [6032 Metric], C RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSC106K025R0500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSC106K025R0500
Capacitors - Tantalum Capacitors TPSC106K025R0500
CAP TANT 10UF 10% 25V 2312

CAP TANT 10UF 10% 25V 2312

Supplier's Site
Tantalum Capacitors - TPSC106K025R0500 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TPSC106K025R0500
Tantalum Capacitors TPSC106K025R0500
CAP TANT 10UF 10% 25V 2312

CAP TANT 10UF 10% 25V 2312

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Lingto Electronic Limited Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TPSC106K025R0500 478-1762-1-ND 478-1762-6-ND TPSC106K025R0500 17928-TPSC106K025R0500 35K1285 96H8650 94W9820 TPSC106K025R0500 TPSC106K025R0500
Product Name SMD 10uF 25V 0.5 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors 10uF 25V -55℃~+125℃ 500mΩ@100kHz ±10% CASE-C_6032 Tantalum Capacitors ROHS Tantalum Capacitor, 10Uf, 25V, 0.5 Ohm, 0.1, 2312; Capacitance Kyocera Avx Cap, 10Μf, 25V, 10%, 2312; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Tps Series, 10 F, 10%, 25 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel Tape Reel Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N470J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Film Paper Film Capacitors - 104PPA152K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers