10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 500mOhm
10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 500mOhm
10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 500mOhm
Cap Tant Solid 10uF 25V C CASE 10% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.5 Ohm 125°C T/R Product overview: TPSC106K025H0500 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 25V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 25V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSC106K025H0500 can be used for catalog matching and distributor lookup.
CAP TANT 10UF 10% 25V 2312
CAPACITOR, TANTALUM, 10UF, 25V, 2312; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:469mA RoHS Compliant: Yes
Capacitor,10uF,25VDC
CAP TANT 10UF 10% 25V 2312
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-11107-2-ND | 478-11107-6-ND | 59-TPSC106K025H0500 | TPSC106K025H0500 | 96Y8042 | 54J8720 | TPSC106K025H0500 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 10uF 25V 0.5 Ohm Capacitor | Tantalum Capacitors | Capacitor, Tantalum, 10Uf, 25V, 2312; Capacitance Kyocera Avx | Capacitor,10Uf,25Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||||
| Applications | General Purpose | General Purpose | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |