Win Source Part Number: 1151511-TPSB476K010R
Category: Capacitors>Tantalum Capacitors
Series: TPS
Type: Molded
Features: General Purpose
Package: Tape & Reel
Height - Seated (Max): 0.083" (2.10mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Capacitance: 47 µF
Tolerance: ±10%
Voltage - Rated: 10 V
ESR (Equivalent Series Resistance): 350mOhm
Manufacturer Size Code: B
Package / Case: 1411 (3528 Metric), 1210
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Alternative Parts (Cross-Reference): TPSB476K010R0350.;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: KYOCERA AVX
Other Names: TPSB476K010R0350-ND,
The TPS series of low ESR SMD capacitors from AVX are designed for use mainly in power supply applications. The TPS series of capacitor is available with 14 different case size options.
Low ESR (equivalent series resistance). High ripple current capability. Low power and heat dissipation
Technology = MnO2
Capacitance = 47µF
Voltage = 10V dc
Mounting Type = Surface Mount
Package/Case = 3528-21
Equivalent Series Resistance = 350mOhms
Tolerance = ±10%
Length = 3.5mm
Depth = 2.8mm
Height = 1.9mm
The TPS series of low ESR SMD capacitors from AVX are designed for use mainly in power supply applications. The TPS series of capacitor is available with 14 different case size options.
Low ESR (equivalent series resistance). High ripple current capability. Low power and heat dissipation
Technology = MnO2
Capacitance = 47µF
Voltage = 10V dc
Mounting Type = Surface Mount
Package/Case = 3528-21
Equivalent Series Resistance = 350mOhms
Tolerance = ±10%
Length = 3.5mm
Depth = 2.8mm
Height = 1.9mm
Delivery on production packaging - Reel. This product is non-returnable.
Tantalum Capacitor 1210 47uF 10Vdc 10% - Capacitors - Tantalum Capacitors
Tantalum Capacitor 1210 47uF 10Vdc 10% - Capacitors - Tantalum Capacitors
Delivery on production packaging - Reel. This product is non-returnable.
Tantalum Capacitor 1210 47uF 10Vdc 10% - Capacitors - Tantalum Capacitors
47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 350mOhm
47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 350mOhm
47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 350mOhm
CAP TANT 47UF 10% 10V 1411
CAP TANT 47UF 10% 10V 1411
CAP TANT 47UF 10% 10V 1411
Surface Mount Tantalum Capacitor, TPS Series, 47 F, 10%, 10 V, 1210 [3225 Metric], B RoHS Compliant: Yes
CAP, 47µF, 10V, 10%, 1210, REEL; Capacitance:47µF; Voltage Rating:10V; Tantalum Capacitor Case:1210 [3225 Metric]; Product Range:TPS Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | DigiKey | LIXINC Electronics Co., Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
Product Number | 1151511-TPSB476K010R0350 | 6993431 | 1366125 | 478-9088-2-ND | 478-9088-6-ND | TPSB476K010R0350 | TPSB476K010R0350 | TPSB476K010R0350 | 59M2746 | 94W9817 |
Product Name | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Surface Mount Tantalum Capacitor, Tps Series, 47 F, 10%, 10 V, 1210 [3225 Metric], B Rohs Compliant Kyocera Avx | Cap, 47Μf, 10V, 10%, 1210, Reel; Capacitance Kyocera Avx | ||
Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to ? C (-67 to ? F) | ||||
Electrolytic Capacitors | Tantalum | Tantalum | Tantalum; Electrolytic | Tantalum | Tantalum | Tantalum | Tantalum | |||
Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | |
Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |||
WVDC | 10 volts | 10 volts | 10 volts | 10 volts |