Kyocera Corporation Tantalum Capacitors - TPSB475M035R1500 TPSB475M035R1500

Description
Manufacturer: AVX Corporation Win Source Part Number: 735451-TPSB475M035R1 500 Series: TPS Packaging: Reel - TR Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 1411 (3528 Metric) Mounting: SMD Capacitance: 4.7μF Tolerance: ±20% ESR (Equivalent Series Resistance): 1.5 Ohm Manufacturer Size Code: B Size: 0.138" L x 0.110" W (3.50mm x 2.80mm) Family Name: TPS Categories: Capacitors Manufacturer Homepage: www.avx.com Height - Seated (Maximum): 0.083" (2.10mm) Voltage Rating DC: 35V Alternative Parts (Cross-Reference): TPSB475M035T1500; TP3B475M035E1500AS; LSR4.7 / 35BM1500; Introduction Date: May 05, 2009 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 735451-TPSB475M035R1 500 Series: TPS Packaging: Reel - TR Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 1411 (3528 Metric) Mounting: SMD Capacitance: 4.7μF Tolerance: ±20% ESR (Equivalent Series Resistance): 1.5 Ohm Manufacturer Size Code: B Size: 0.138" L x 0.110" W (3.50mm x 2.80mm) Family Name: TPS Categories: Capacitors Manufacturer Homepage: www.avx.com Height - Seated (Maximum): 0.083" (2.10mm) Voltage Rating DC: 35V Alternative Parts (Cross-Reference): TPSB475M035T1500; TP3B475M035E1500AS; LSR4.7 / 35BM1500; Introduction Date: May 05, 2009 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSB475M035R1500 - 735451-TPSB475M035R1500 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSB475M035R1500
735451-TPSB475M035R1500
Tantalum Capacitors - TPSB475M035R1500 735451-TPSB475M035R1500
Manufacturer: AVX Corporation Win Source Part Number: 735451-TPSB475M035R1 500 Series: TPS Packaging: Reel - TR Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 1411 (3528 Metric) Mounting: SMD Capacitance: 4.7μF Tolerance: ±20% ESR (Equivalent Series Resistance): 1.5 Ohm Manufacturer Size Code: B Size: 0.138" L x 0.110" W (3.50mm x 2.80mm) Family Name: TPS Categories: Capacitors Manufacturer Homepage: www.avx.com Height - Seated (Maximum): 0.083" (2.10mm) Voltage Rating DC: 35V Alternative Parts (Cross-Reference): TPSB475M035T1500; TP3B475M035E1500AS; LSR4.7 / 35BM1500; Introduction Date: May 05, 2009 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 735451-TPSB475M035R1500
Series: TPS
Packaging: Reel - TR
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 1411 (3528 Metric)
Mounting: SMD
Capacitance: 4.7μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 1.5 Ohm
Manufacturer Size Code: B
Size: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Family Name: TPS
Categories: Capacitors
Manufacturer Homepage: www.avx.com
Height - Seated (Maximum): 0.083" (2.10mm)
Voltage Rating DC: 35V
Alternative Parts (Cross-Reference): TPSB475M035T1500; TP3B475M035E1500AS; LSR4.7 / 35BM1500;
Introduction Date: May 05, 2009
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 4.7uF 35V 1.5 Ohm Capacitor
59-TPSB475M035R1500
SMD 4.7uF 35V 1.5 Ohm Capacitor 59-TPSB475M035R1500
Cap Tant Solid 4.7uF 35V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 1.5 Ohm 125°C T/R Product overview: TPSB475M035R1500 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 35V, 1.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 35V, 1.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSB475M035R1500 can be used for catalog matching and distributor lookup.

Cap Tant Solid 4.7uF 35V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 1.5 Ohm 125°C T/R Product overview: TPSB475M035R1500 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 35V, 1.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 35V, 1.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSB475M035R1500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TPSB475M035R1500-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSB475M035R1500-ND
Tantalum Capacitors TPSB475M035R1500-ND
4.7µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 1.5Ohm

4.7µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 1.5Ohm

Buy Now Datasheet
Capacitor Tant, 4.7Uf, 35V, 1.5 Ohm, 0.2, 1210; Capacitance Kyocera Avx - 84H9841 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 4.7Uf, 35V, 1.5 Ohm, 0.2, 1210; Capacitance Kyocera Avx
84H9841
Capacitor Tant, 4.7Uf, 35V, 1.5 Ohm, 0.2, 1210; Capacitance Kyocera Avx 84H9841
CAPACITOR TANT, 4.7UF, 35V, 1.5 OHM, 0.2, 1210; Capacitance:4.7µF; Voltage(DC):35V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:1.5ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:238mA RoHS Compliant: Yes

CAPACITOR TANT, 4.7UF, 35V, 1.5 OHM, 0.2, 1210; Capacitance:4.7µF; Voltage(DC):35V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:1.5ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:238mA RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TPSB475M035R1500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSB475M035R1500
Capacitors - Tantalum Capacitors TPSB475M035R1500
CAP TANT 4.7UF 20% 35V 1411

CAP TANT 4.7UF 20% 35V 1411

Supplier's Site
Tantalum Capacitors - TPSB475M035R1500 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSB475M035R1500
Tantalum Capacitors TPSB475M035R1500
CAP TANT 4.7UF 20% 35V 1411

CAP TANT 4.7UF 20% 35V 1411

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 735451-TPSB475M035R1500 59-TPSB475M035R1500 TPSB475M035R1500-ND 84H9841 TPSB475M035R1500 TPSB475M035R1500
Product Name Tantalum Capacitors - TPSB475M035R1500 SMD 4.7uF 35V 1.5 Ohm Capacitor Tantalum Capacitors Capacitor Tant, 4.7Uf, 35V, 1.5 Ohm, 0.2, 1210; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 35 volts 35 volts 35 volts 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 336XMPL020MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Ceramic Capacitors - 0603J0101P80DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701110 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers