Cap Tant Solid 4.7uF 16V B CASE 10% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.8 Ohm 125°C T/R Product overview: TPSB475K016R0800 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 16V, 0.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 16V, 0.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSB475K016R0800 can be used for catalog matching and distributor lookup.
Tantalum Capacitor 1210 4.7uF 16Vdc 10%
Tantalum Capacitor 1210 4.7uF 16Vdc 10%
Tantalum Capacitor 1210 4.7uF 16Vdc 10%
4.7µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 800mOhm
4.7µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 800mOhm
4.7µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 800mOhm
CAP TANT 4.7UF 10% 16V 1411
CAP TANT 4.7UF 10% 16V 1411
TANTALUM CAPACITOR, 4.7uF, 16V, 10%, 1411, FULL REEL; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; ESR:0.8ohm; Manufacturer Size Code:B; Failure Rate:-; Qualification:-RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TPS Series, 4.7 F, 10%, 16 V, 1210 [3225 Metric], B RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-TPSB475K016R0800 | 1366073 | 1366073P | 478-9080-1-ND | 478-9080-6-ND | TPSB475K016R0800 | TPSB475K016R0800 | 54J8665 | 95M0010 |
| Product Name | SMD 4.7uF 16V 0.8 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitor, 4.7Uf, 16V, 10%, 1411, Full Reel; Capacitance Kyocera Avx | Surface Mount Tantalum Capacitor, Tps Series, 4.7 F, 10%, 16 V, 1210 [3225 Metric], B Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||||||
| RoHS Compliant | Yes | Yes | Yes | Yes | |||||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |||||
| WVDC | 16 volts | 16 volts | 16 volts | ||||||
| Packing Method | Tape and Reel | Tape Reel | Digi-Reel® | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel | Tape Reel |