Kyocera Corporation Tantalum Capacitors TPSB336M016R0350

Description
33µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 350mOhm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 350mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-9078-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9078-2-ND
Tantalum Capacitors 478-9078-2-ND
33µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 350mOhm

33µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 350mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9078-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9078-1-ND
Tantalum Capacitors 478-9078-1-ND
33µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 350mOhm

33µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 350mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9078-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9078-6-ND
Tantalum Capacitors 478-9078-6-ND
33µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 350mOhm

33µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 350mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 33uF 16V 0.35 Ohm Capacitor
59-TPSB336M016R0350
SMD 33uF 16V 0.35 Ohm Capacitor 59-TPSB336M016R0350
Cap Tant Solid 33uF 16V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.35 Ohm 125°C T/R Product overview: TPSB336M016R0350 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 16V, 0.35 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 16V, 0.35 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSB336M016R0350 can be used for catalog matching and distributor lookup.

Cap Tant Solid 33uF 16V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.35 Ohm 125°C T/R Product overview: TPSB336M016R0350 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 16V, 0.35 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 16V, 0.35 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSB336M016R0350 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 1359704-TPSB336M016R0350 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1359704-TPSB336M016R0350
Capacitors - Tantalum Capacitors 1359704-TPSB336M016R0350
Win Source Part Number: 1359704-TPSB336M016R 0350 Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 32 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: KYOCERA AVX Series: TPS Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 1411 (3528 Metric), 1210 Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 33 µF Tolerance: ±20% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 350mOhm Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Max): 0.083" (2.10mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: B

Win Source Part Number: 1359704-TPSB336M016R0350
Category: Capacitors - Tantalum Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 32 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: KYOCERA AVX
Series: TPS
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 1411 (3528 Metric), 1210
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 33 µF
Tolerance: ±20%
Voltage - Rated: 16 V
ESR (Equivalent Series Resistance): 350mOhm
Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max): 0.083" (2.10mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Manufacturer Size Code: B

Buy Now Datasheet
Tantalum Capacitors - TPSB336M016R0350 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSB336M016R0350
Tantalum Capacitors TPSB336M016R0350
CAP TANT 33UF 20% 16V 1411

CAP TANT 33UF 20% 16V 1411

Supplier's Site Datasheet
Tantalum Capacitor, 33Uf, 16V, 0.35 Ohm, 0.2, 1210, Full Reel; Capacitance Kyocera Avx - 54J8663 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf, 16V, 0.35 Ohm, 0.2, 1210, Full Reel; Capacitance Kyocera Avx
54J8663
Tantalum Capacitor, 33Uf, 16V, 0.35 Ohm, 0.2, 1210, Full Reel; Capacitance Kyocera Avx 54J8663
TANTALUM CAPACITOR, 33UF, 16V, 0.35 OHM, 0.2, 1210, FULL REEL; Capacitance:33µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:0.35ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF, 16V, 0.35 OHM, 0.2, 1210, FULL REEL; Capacitance:33µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:0.35ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TPSB336M016R0350 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TPSB336M016R0350
Tantalum Capacitors TPSB336M016R0350
CAP TANT 33UF 20% 16V 1411

CAP TANT 33UF 20% 16V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-9078-2-ND 478-9078-6-ND 59-TPSB336M016R0350 1359704-TPSB336M016R0350 TPSB336M016R0350 54J8663 TPSB336M016R0350
Product Name Tantalum Capacitors Tantalum Capacitors SMD 33uF 16V 0.35 Ohm Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 33Uf, 16V, 0.35 Ohm, 0.2, 1210, Full Reel; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Film Paper Film Capacitors - 103PPB162K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers