AVX Corporation Tantalum Capacitors TPSB336K016R0500

Description
33µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 500mOhm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-9076-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9076-2-ND
Tantalum Capacitors 478-9076-2-ND
33µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 500mOhm

33µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9076-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9076-1-ND
Tantalum Capacitors 478-9076-1-ND
33µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 500mOhm

33µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9076-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9076-6-ND
Tantalum Capacitors 478-9076-6-ND
33µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 500mOhm

33µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 500mOhm

Buy Now Datasheet
Singapore, Singapore
33UF 16V Capacitor
59-TPSB336K016R0500
33UF 16V Capacitor 59-TPSB336K016R0500
CAP TANT 33UF 10% 16V 1411 Product overview: TPSB336K016R0500 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33UF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSB336K016R0500 can be used for catalog matching and distributor lookup.

CAP TANT 33UF 10% 16V 1411 Product overview: TPSB336K016R0500 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33UF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSB336K016R0500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TPSB336K016R0500 - 901029-TPSB336K016R0500 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSB336K016R0500
901029-TPSB336K016R0500
Tantalum Capacitors - TPSB336K016R0500 901029-TPSB336K016R0500
Manufacturer: AVX Corporation Win Source Part Number: 901029-TPSB336K016R0 500 Series: TPS Operating Temperature Range: -55°C ~ 125°C Features: 33 µF Molded Tantalum Capacitors 16 V 1411 (3528 Metric), 1210 500mOhm Package: 1411 (3528 Metric), 1210 Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: TPSB336K016R0500-ND, 478-9076-2, 478-9076-1, 478-9076-6

Manufacturer: AVX Corporation
Win Source Part Number: 901029-TPSB336K016R0500
Series: TPS
Operating Temperature Range: -55°C ~ 125°C
Features: 33 µF Molded Tantalum Capacitors 16 V 1411 (3528 Metric), 1210 500mOhm
Package: 1411 (3528 Metric), 1210
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: TPSB336K016R0500-ND, 478-9076-2, 478-9076-1, 478-9076-6

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSB336K016R0500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSB336K016R0500
Capacitors - Tantalum Capacitors TPSB336K016R0500
CAP TANT 33UF 10% 16V 1411

CAP TANT 33UF 10% 16V 1411

Supplier's Site
Tantalum Capacitors - TPSB336K016R0500 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TPSB336K016R0500
Tantalum Capacitors TPSB336K016R0500
CAP TANT 33UF 10% 16V 1411

CAP TANT 33UF 10% 16V 1411

Supplier's Site Datasheet
Tantalum Capacitors - TPSB336K016R0500 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSB336K016R0500
Tantalum Capacitors TPSB336K016R0500
CAP TANT 33UF 10% 16V 1411

CAP TANT 33UF 10% 16V 1411

Supplier's Site Datasheet
Capacitor Tant, 33Uf, 16V, 0.5 Ohm, 0.1, 1210; Capacitance Kyocera Avx - 54J8655 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 33Uf, 16V, 0.5 Ohm, 0.1, 1210; Capacitance Kyocera Avx
54J8655
Capacitor Tant, 33Uf, 16V, 0.5 Ohm, 0.1, 1210; Capacitance Kyocera Avx 54J8655
CAPACITOR TANT, 33UF, 16V, 0.5 OHM, 0.1, 1210; Capacitance:33µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:412mA RoHS Compliant: Yes

CAPACITOR TANT, 33UF, 16V, 0.5 OHM, 0.1, 1210; Capacitance:33µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:412mA RoHS Compliant: Yes

Supplier's Site
Capacitor, Tantalum, 33Uf, 16V, 1210; Capacitance Kyocera Avx - 96Y8039 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 33Uf, 16V, 1210; Capacitance Kyocera Avx
96Y8039
Capacitor, Tantalum, 33Uf, 16V, 1210; Capacitance Kyocera Avx 96Y8039
CAPACITOR, TANTALUM, 33UF, 16V, 1210; Capacitance:33µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:412mA RoHS Compliant: Yes

CAPACITOR, TANTALUM, 33UF, 16V, 1210; Capacitance:33µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:412mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-9076-2-ND 478-9076-6-ND 59-TPSB336K016R0500 901029-TPSB336K016R0500 TPSB336K016R0500 TPSB336K016R0500 TPSB336K016R0500 54J8655
Product Name Tantalum Capacitors Tantalum Capacitors 33UF 16V Capacitor Tantalum Capacitors - TPSB336K016R0500 Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 33Uf, 16V, 0.5 Ohm, 0.1, 1210; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 157SMH010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100560GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details