Kyocera Corporation Tantalum Capacitors TPSB336K016A0350

Description
33µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 350mOhm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 350mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSB336K016A0350-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSB336K016A0350-ND
Tantalum Capacitors TPSB336K016A0350-ND
33µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 350mOhm

33µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 350mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSB336K016A0350 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSB336K016A0350
Tantalum Capacitors TPSB336K016A0350
CAP TANT 33UF 10% 16V 1411

CAP TANT 33UF 10% 16V 1411

Supplier's Site Datasheet
Capacitor,33Uf,16Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx - 70K5647 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,33Uf,16Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx
70K5647
Capacitor,33Uf,16Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx 70K5647
Capacitor,33uF,16VDC ,10-% Tol,10+% Tol RoHS Compliant: Yes

Capacitor,33uF,16VDC,10-% Tol,10+% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number TPSB336K016A0350-ND TPSB336K016A0350 70K5647
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor,33Uf,16Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C222T200AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details