Kyocera Corporation Tantalum Capacitors TPSB336K010A0425

Description
33µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 425mOhm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 425mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSB336K010A0425-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSB336K010A0425-ND
Tantalum Capacitors TPSB336K010A0425-ND
33µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 425mOhm

33µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 425mOhm

Buy Now Datasheet
Capacitor,33Uf,10Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx - 54J8645 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,33Uf,10Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx
54J8645
Capacitor,33Uf,10Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx 54J8645
Capacitor,33uF,10VDC ,10-% Tol,10+% Tol RoHS Compliant: Yes

Capacitor,33uF,10VDC,10-% Tol,10+% Tol RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TPSB336K010A0425 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSB336K010A0425
Tantalum Capacitors TPSB336K010A0425
CAP TANT 33UF 10% 10V 1411

CAP TANT 33UF 10% 10V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TPSB336K010A0425-ND 54J8645 TPSB336K010A0425
Product Name Tantalum Capacitors Capacitor,33Uf,10Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N270F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C184U020DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details