Kyocera Corporation Tantalum Capacitors TPSB227K002A0150

Description
220µF Molded Tantalum Capacitors 2.5V 1411 (3528 Metric), 1210 150mOhm
Request a Quote Datasheet
Description
220µF Molded Tantalum Capacitors 2.5V 1411 (3528 Metric), 1210 150mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSB227K002A0150-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSB227K002A0150-ND
Tantalum Capacitors TPSB227K002A0150-ND
220µF Molded Tantalum Capacitors 2.5V 1411 (3528 Metric), 1210 150mOhm

220µF Molded Tantalum Capacitors 2.5V 1411 (3528 Metric), 1210 150mOhm

Buy Now Datasheet
Capacitor,220Uf,2.5Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx - 65M6064 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,220Uf,2.5Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx
65M6064
Capacitor,220Uf,2.5Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx 65M6064
Capacitor,220uF,2.5V DC,10-% Tol,10+% Tol RoHS Compliant: Yes

Capacitor,220uF,2.5VDC,10-% Tol,10+% Tol RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TPSB227K002A0150 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSB227K002A0150
Tantalum Capacitors TPSB227K002A0150
CAP TANT 220UF 10% 2.5V 1411

CAP TANT 220UF 10% 2.5V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TPSB227K002A0150-ND 65M6064 TPSB227K002A0150
Product Name Tantalum Capacitors Capacitor,220Uf,2.5Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-0603F0160180JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Tantalum Capacitors - THF476K035P1G-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers