Kyocera Corporation Tantalum Capacitors TPSB156M010R0450

Description
15µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 450mOhm
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 450mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSB156M010R0450-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSB156M010R0450-ND
Tantalum Capacitors TPSB156M010R0450-ND
15µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 450mOhm

15µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 450mOhm

Buy Now Datasheet
Capacitor Tant, 15Uf, 10V, 0.45 Ohm, 0.2, 1210; Capacitance Kyocera Avx - 54J8591 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 15Uf, 10V, 0.45 Ohm, 0.2, 1210; Capacitance Kyocera Avx
54J8591
Capacitor Tant, 15Uf, 10V, 0.45 Ohm, 0.2, 1210; Capacitance Kyocera Avx 54J8591
CAPACITOR TANT, 15UF, 10V, 0.45 OHM, 0.2, 1210; Capacitance:15µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.45ohm RoHS Compliant: Yes

CAPACITOR TANT, 15UF, 10V, 0.45 OHM, 0.2, 1210; Capacitance:15µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.45ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSB156M010R0450 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSB156M010R0450
Capacitors - Tantalum Capacitors TPSB156M010R0450
CAP TANT 15UF 20% 10V 1411

CAP TANT 15UF 20% 10V 1411

Supplier's Site
Tantalum Capacitors - TPSB156M010R0450 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSB156M010R0450
Tantalum Capacitors TPSB156M010R0450
CAP TANT 15UF 20% 10V 1411

CAP TANT 15UF 20% 10V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TPSB156M010R0450-ND 54J8591 TPSB156M010R0450 TPSB156M010R0450
Product Name Tantalum Capacitors Capacitor Tant, 15Uf, 10V, 0.45 Ohm, 0.2, 1210; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C163U040EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1608-050525003P00BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details