15µF Molded Tantalum Capacitors 20V 1411 (3528 Metric), 1210 500mOhm
15µF Molded Tantalum Capacitors 20V 1411 (3528 Metric), 1210 500mOhm
15µF Molded Tantalum Capacitors 20V 1411 (3528 Metric), 1210 500mOhm
CAP TANT 15UF 10% 20V 1411
CAPACITOR TANT, 15UF, 20V, 0.5 OHM, 0.1, 1210; Capacitance:15µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.5ohm RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TPS Series, 15 F, 10%, 20 V, 1411 [3528 Metric], B RoHS Compliant: Yes
CAP TANT 15UF 10% 20V 1411
CAP TANT 15UF 10% 20V 1411
| DigiKey | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-11100-2-ND | 478-11100-6-ND | TPSB156K020R0500 | 54J8590 | 15P3550 | TPSB156K020R0500 | 66-TPSB156K020R0500 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 15Uf, 20V, 0.5 Ohm, 0.1, 1210; Capacitance Kyocera Avx | Surface Mount Tantalum Capacitor, Tps Series, 15 F, 10%, 20 V, 1411 [3528 Metric], B Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors | CAP TANT 15UF 10% 20V 1411 |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; SMD | ||||
| Applications | General Purpose | General Purpose | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 15 microF | 15 microF | 15 microF | 15 microF | 15 microF | 15 microF |