100µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 400mOhm
100µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 400mOhm
100µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 400mOhm
TANTALUM CAPACITOR, 100UF, 6.3V, 0.4 OHM, 0.2, 1210, FULL REEL; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:0.4ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes
CAP TANT 100UF 20% 6.3V 1411
CAP TANT 100UF 20% 6.3V 1411
CAP TANT 100UF 20% 6.3V 1411
| DigiKey | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-9056-1-ND | 478-9056-6-ND | 54J8580 | TPSB107M006R0400 | TPSB107M006R0400 | TPSB107M006R0400 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 100Uf, 6.3V, 0.4 Ohm, 0.2, 1210, Full Reel; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | |||
| Applications | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF |