0.68µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 6Ohm
0.68µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 6Ohm
0.68µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 6Ohm
CAP TANT 0.68UF 10% 25V 1206
CAP TANT 0.68UF 10% 25V 1206
CAPACITOR TANT, 0.68UF, 25V, 6 OHM, 0.1, 1206; Capacitance:0.68µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:6ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:112mA RoHS Compliant: Yes
CAPACITOR, TANTALUM, 0.68UF, 25V, 1206; Capacitance:0.68µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:6ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:112mA RoHS Compliant: Yes
| DigiKey | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-2405-2-ND | 478-2405-6-ND | TPSA684K025R6000 | TPSA684K025R6000 | 41J3601 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor Tant, 0.68Uf, 25V, 6 Ohm, 0.1, 1206; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 0.6800 microF | 0.6800 microF | 0.6800 microF | 0.6800 microF | 0.6800 microF |