AVX Corporation Tantalum Capacitors TPSA475M010T1400

Description
4.7µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1.4Ohm @ 100kHz
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1.4Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSA475M010T1400TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSA475M010T1400TR-ND
Tantalum Capacitors 478-TPSA475M010T1400TR-ND
4.7µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1.4Ohm @ 100kHz

4.7µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1.4Ohm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSA475M010T1400 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSA475M010T1400
Capacitors - Tantalum Capacitors TPSA475M010T1400
CAP TANT 4.7UF 20% 10V 1206

CAP TANT 4.7UF 20% 10V 1206

Supplier's Site
Tantalum Capacitors - TPSA475M010T1400 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSA475M010T1400
Tantalum Capacitors TPSA475M010T1400
CAP TANT 4.7UF 20% 10V 1206

CAP TANT 4.7UF 20% 10V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-TPSA475M010T1400TR-ND TPSA475M010T1400 TPSA475M010T1400
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C552T200DF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details