Kyocera Corporation Tantalum Capacitors - TPSA226M006R0500 TPSA226M006R0500

Description
Manufacturer: AVX Corporation Win Source Part Number: 1113631-TPSA226M006R 0500 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 6.3V Height - Seated (Max): 0.071" (1.80mm) Mounting: SMD (SMT) Capacitance: 22μF Tolerance: ±20% Manufacturer Size Code: A ESR: 500 mOhm Family Name: TPS Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): T495A226M006ATE50072 80 ; T495A226M006ATE500; TPSA226M006T0500; T83A226M6R3LZAL; Introduction Date: May 05, 2009 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 1113631-TPSA226M006R 0500 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 6.3V Height - Seated (Max): 0.071" (1.80mm) Mounting: SMD (SMT) Capacitance: 22μF Tolerance: ±20% Manufacturer Size Code: A ESR: 500 mOhm Family Name: TPS Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): T495A226M006ATE50072 80 ; T495A226M006ATE500; TPSA226M006T0500; T83A226M6R3LZAL; Introduction Date: May 05, 2009 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSA226M006R0500 - 1113631-TPSA226M006R0500 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSA226M006R0500
1113631-TPSA226M006R0500
Tantalum Capacitors - TPSA226M006R0500 1113631-TPSA226M006R0500
Manufacturer: AVX Corporation Win Source Part Number: 1113631-TPSA226M006R 0500 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 6.3V Height - Seated (Max): 0.071" (1.80mm) Mounting: SMD (SMT) Capacitance: 22μF Tolerance: ±20% Manufacturer Size Code: A ESR: 500 mOhm Family Name: TPS Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): T495A226M006ATE50072 80 ; T495A226M006ATE500; TPSA226M006T0500; T83A226M6R3LZAL; Introduction Date: May 05, 2009 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1113631-TPSA226M006R0500
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 6.3V
Height - Seated (Max): 0.071" (1.80mm)
Mounting: SMD (SMT)
Capacitance: 22μF
Tolerance: ±20%
Manufacturer Size Code: A
ESR: 500 mOhm
Family Name: TPS
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): T495A226M006ATE5007280 ; T495A226M006ATE500; TPSA226M006T0500; T83A226M6R3LZAL;
Introduction Date: May 05, 2009
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 22uF 6.3V 0.5 Ohm Capacitor
59-TPSA226M006R0500
SMD 22uF 6.3V 0.5 Ohm Capacitor 59-TPSA226M006R0500
Cap Tant Solid 22uF 6.3V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 0.5 Ohm 125°C T/R Product overview: TPSA226M006R0500 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 6.3V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 6.3V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSA226M006R0500 can be used for catalog matching and distributor lookup.

Cap Tant Solid 22uF 6.3V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 0.5 Ohm 125°C T/R Product overview: TPSA226M006R0500 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 6.3V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 6.3V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSA226M006R0500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-9037-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9037-6-ND
Tantalum Capacitors 478-9037-6-ND
22µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 500mOhm

22µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9037-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9037-2-ND
Tantalum Capacitors 478-9037-2-ND
22µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 500mOhm

22µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9037-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9037-1-ND
Tantalum Capacitors 478-9037-1-ND
22µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 500mOhm

22µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSA226M006R0500 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSA226M006R0500
Tantalum Capacitors TPSA226M006R0500
CAP TANT 22UF 20% 6.3V 1206

CAP TANT 22UF 20% 6.3V 1206

Supplier's Site Datasheet
Tantalum Capacitor, 22Uf, 6.3V, 0.5 Ohm, 0.2, 1206, Full Reel; Capacitance Kyocera Avx - 54J8533 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 6.3V, 0.5 Ohm, 0.2, 1206, Full Reel; Capacitance Kyocera Avx
54J8533
Tantalum Capacitor, 22Uf, 6.3V, 0.5 Ohm, 0.2, 1206, Full Reel; Capacitance Kyocera Avx 54J8533
TANTALUM CAPACITOR, 22UF, 6.3V, 0.5 OHM, 0.2, 1206, FULL REEL; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:0.5ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 6.3V, 0.5 OHM, 0.2, 1206, FULL REEL; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:0.5ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Capacitor, Tantalum, 22Uf, 6.3V, 1206; Capacitance Kyocera Avx - 96Y8026 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 22Uf, 6.3V, 1206; Capacitance Kyocera Avx
96Y8026
Capacitor, Tantalum, 22Uf, 6.3V, 1206; Capacitance Kyocera Avx 96Y8026
CAPACITOR, TANTALUM, 22UF, 6.3V, 1206; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:0.5ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:387mA RoHS Compliant: Yes

CAPACITOR, TANTALUM, 22UF, 6.3V, 1206; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:0.5ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:387mA RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TPSA226M006R0500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSA226M006R0500
Capacitors - Tantalum Capacitors TPSA226M006R0500
CAP TANT 22UF 20% 6.3V 1206

CAP TANT 22UF 20% 6.3V 1206

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1113631-TPSA226M006R0500 59-TPSA226M006R0500 478-9037-6-ND 478-9037-2-ND TPSA226M006R0500 54J8533 TPSA226M006R0500
Product Name Tantalum Capacitors - TPSA226M006R0500 SMD 22uF 6.3V 0.5 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 22Uf, 6.3V, 0.5 Ohm, 0.2, 1206, Full Reel; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C232M100AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2300 microF
View Details
4 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details