AVX Corporation Tantalum Capacitors TPSA106M016S1000V

Description
10µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 1Ohm @ 100kHz
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 1Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSA106M016S1000VTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSA106M016S1000VTR-ND
Tantalum Capacitors 478-TPSA106M016S1000VTR-ND
10µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 1Ohm @ 100kHz

10µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 1Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPSA106M016S1000V - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSA106M016S1000V
Tantalum Capacitors TPSA106M016S1000V
CAP TANT 10UF 20% 16V 1206

CAP TANT 10UF 20% 16V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 478-TPSA106M016S1000VTR-ND TPSA106M016S1000V
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TDC686K025WSG-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100332JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701014 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details