Kyocera Corporation Tantalum Capacitors TPME686M025H0055

Description
68µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 55mOhm
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 55mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPME686M025H0055-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPME686M025H0055-ND
Tantalum Capacitors TPME686M025H0055-ND
68µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 55mOhm

68µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 55mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPME686M025H0055 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPME686M025H0055
Capacitors - Tantalum Capacitors TPME686M025H0055
CAP TANT 68UF 20% 25V 2917

CAP TANT 68UF 20% 25V 2917

Supplier's Site
Tantalum Capacitors - TPME686M025H0055 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPME686M025H0055
Tantalum Capacitors TPME686M025H0055
CAP TANT 68UF 20% 25V 2917

CAP TANT 68UF 20% 25V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TPME686M025H0055-ND TPME686M025H0055 TPME686M025H0055
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0101P80CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101C232M100AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers