330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 35mOhm
CAPACITOR TANT, 330UF 10V, 0.035 OHM, 0.2, 2917; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage Rating:10V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes
CAP TANT 330UF 20% 10V 2917
CAP TANT 330UF 20% 10V 2917
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TPMD337M010R0035-ND | 65M5994 | TPMD337M010R0035 | TPMD337M010R0035 |
| Product Name | Tantalum Capacitors | Capacitor Tant, 330Uf 10V, 0.035 Ohm, 0.2, 2917; Capacitance Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; SMD | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF |