Kyocera Corporation Tantalum Capacitors TPCL105M010R5000

Description
1µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 5Ohm @ 100kHz
Request a Quote Datasheet
Description
1µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 5Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-5352-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-5352-6-ND
Tantalum Capacitors 478-5352-6-ND
1µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 5Ohm @ 100kHz

1µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 5Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-5352-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-5352-1-ND
Tantalum Capacitors 478-5352-1-ND
1µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 5Ohm @ 100kHz

1µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 5Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-5352-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-5352-2-ND
Tantalum Capacitors 478-5352-2-ND
1µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 5Ohm @ 100kHz

1µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 5Ohm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 1uF 10V 5 Ohm Capacitor
59-TPCL105M010R5000
SMD 1uF 10V 5 Ohm Capacitor 59-TPCL105M010R5000
Cap Tant Solid 1uF 10V L CASE 20% (1.6 X 0.85 X 0.85mm) Inward L SMD 1608-10 5 Ohm 125°C T/R Product overview: TPCL105M010R5000 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 10V, 5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 10V, 5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPCL105M010R5000 can be used for catalog matching and distributor lookup.

Cap Tant Solid 1uF 10V L CASE 20% (1.6 X 0.85 X 0.85mm) Inward L SMD 1608-10 5 Ohm 125°C T/R Product overview: TPCL105M010R5000 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 10V, 5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 10V, 5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPCL105M010R5000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 1350700-TPCL105M010R5000 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1350700-TPCL105M010R5000
Capacitors - Tantalum Capacitors 1350700-TPCL105M010R5000
Win Source Part Number: 1350700-TPCL105M010R 5000 Category: Capacitors - Tantalum Capacitors Series: TACmicrochip®, TPC Type: Molded Features: General Purpose Package: Tape & Reel Size / Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm) Height - Seated (Max): 0.039" (1.00mm) Standard Package: 3,500 Capacitance: 1 µF Tolerance: ±20% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 5Ohm @ 100kHz Lifetime @ Temp.: 2000 Hrs @ 85°C Manufacturer Size Code: L Mounting Type: Surface Mount Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: KYOCERA AVX

Win Source Part Number: 1350700-TPCL105M010R5000
Category: Capacitors - Tantalum Capacitors
Series: TACmicrochip®, TPC
Type: Molded
Features: General Purpose
Package: Tape & Reel
Size / Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm)
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 3,500
Capacitance: 1 µF
Tolerance: ±20%
Voltage - Rated: 10 V
ESR (Equivalent Series Resistance): 5Ohm @ 100kHz
Lifetime @ Temp.: 2000 Hrs @ 85°C
Manufacturer Size Code: L
Mounting Type: Surface Mount
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: KYOCERA AVX

Buy Now Datasheet
Tantalum Capacitors - TPCL105M010R5000 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPCL105M010R5000
Tantalum Capacitors TPCL105M010R5000
CAP TANT 1UF 20% 10V 0603

CAP TANT 1UF 20% 10V 0603

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPCL105M010R5000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPCL105M010R5000
Capacitors - Tantalum Capacitors TPCL105M010R5000
CAP TANT 1UF 20% 10V 0603

CAP TANT 1UF 20% 10V 0603

Supplier's Site
Capacitor, Tantalum, 1Uf, 10V, 0603; Capacitance Kyocera Avx - 54J8438 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 1Uf, 10V, 0603; Capacitance Kyocera Avx
54J8438
Capacitor, Tantalum, 1Uf, 10V, 0603; Capacitance Kyocera Avx 54J8438
CAPACITOR, TANTALUM, 1UF, 10V, 0603; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:5ohm; Manufacturer Size Code:L; Failure Rate:-; Ripple Current:71mA; Qualification:-RoHS Compliant: Yes

CAPACITOR, TANTALUM, 1UF, 10V, 0603; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:5ohm; Manufacturer Size Code:L; Failure Rate:-; Ripple Current:71mA; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor, Tantalum, 1Uf, 10V, 0603; Capacitance Kyocera Avx - 96Y8010 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 1Uf, 10V, 0603; Capacitance Kyocera Avx
96Y8010
Capacitor, Tantalum, 1Uf, 10V, 0603; Capacitance Kyocera Avx 96Y8010
CAPACITOR, TANTALUM, 1UF, 10V, 0603; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:5ohm; Manufacturer Size Code:L; Failure Rate:-; Ripple Current:71mA; Qualification:-RoHS Compliant: Yes

CAPACITOR, TANTALUM, 1UF, 10V, 0603; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:5ohm; Manufacturer Size Code:L; Failure Rate:-; Ripple Current:71mA; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-5352-6-ND 478-5352-1-ND 59-TPCL105M010R5000 1350700-TPCL105M010R5000 TPCL105M010R5000 TPCL105M010R5000 54J8438
Product Name Tantalum Capacitors Tantalum Capacitors SMD 1uF 10V 5 Ohm Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor, Tantalum, 1Uf, 10V, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

CAPACITOR, TANTALUM RADIAL, EPOXY DIPPED, 4.7UF, 20V, 10% - 70186194 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details