Kyocera Corporation Tantalum Capacitors TLJP107M004R2700

Description
100µF Molded Tantalum Capacitors 4V 0805 (2012 Metric) 2.7Ohm
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 4V 0805 (2012 Metric) 2.7Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TLJP107M004R2700CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TLJP107M004R2700CT-ND
Tantalum Capacitors 478-TLJP107M004R2700CT-ND
100µF Molded Tantalum Capacitors 4V 0805 (2012 Metric) 2.7Ohm

100µF Molded Tantalum Capacitors 4V 0805 (2012 Metric) 2.7Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-TLJP107M004R2700TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TLJP107M004R2700TR-ND
Tantalum Capacitors 478-TLJP107M004R2700TR-ND
100µF Molded Tantalum Capacitors 4V 0805 (2012 Metric) 2.7Ohm

100µF Molded Tantalum Capacitors 4V 0805 (2012 Metric) 2.7Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-TLJP107M004R2700DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TLJP107M004R2700DKR-ND
Tantalum Capacitors 478-TLJP107M004R2700DKR-ND
100µF Molded Tantalum Capacitors 4V 0805 (2012 Metric) 2.7Ohm

100µF Molded Tantalum Capacitors 4V 0805 (2012 Metric) 2.7Ohm

Buy Now Datasheet
Capacitor, Tantalum, 100Uf, 4V, 0805; Capacitance Kyocera Avx - 96Y8004 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 100Uf, 4V, 0805; Capacitance Kyocera Avx
96Y8004
Capacitor, Tantalum, 100Uf, 4V, 0805; Capacitance Kyocera Avx 96Y8004
CAPACITOR, TANTALUM, 100UF, 4V, 0805; Capacitance:100µF; Voltage(DC):4V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:2.7ohm; Manufacturer Size Code:P; Failure Rate:-; Ripple Current:149mA RoHS Compliant: Yes

CAPACITOR, TANTALUM, 100UF, 4V, 0805; Capacitance:100µF; Voltage(DC):4V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:2.7ohm; Manufacturer Size Code:P; Failure Rate:-; Ripple Current:149mA RoHS Compliant: Yes

Supplier's Site
Tlj Tantalum Chips Rohs Compliant Kyocera Avx - 09P0401 - Newark, An Avnet Company
Chicago, IL, United States
Tlj Tantalum Chips Rohs Compliant Kyocera Avx
09P0401
Tlj Tantalum Chips Rohs Compliant Kyocera Avx 09P0401
TLJ TANTALUM CHIPS ROHS COMPLIANT: YES

TLJ TANTALUM CHIPS ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitors - TLJP107M004R2700 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TLJP107M004R2700
Tantalum Capacitors TLJP107M004R2700
CAP TANT 100UF 20% 4V 0805

CAP TANT 100UF 20% 4V 0805

Supplier's Site Datasheet
CAP TANT 100UF 20% 4V 0805 - 66-TLJP107M004R2700 - Utmel Electronic Limited
Hong Kong, China
CAP TANT 100UF 20% 4V 0805
66-TLJP107M004R2700
CAP TANT 100UF 20% 4V 0805 66-TLJP107M004R2700
CAP TANT 100UF 20% 4V 0805

CAP TANT 100UF 20% 4V 0805

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-TLJP107M004R2700CT-ND 478-TLJP107M004R2700DKR-ND 96Y8004 09P0401 TLJP107M004R2700 66-TLJP107M004R2700
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor, Tantalum, 100Uf, 4V, 0805; Capacitance Kyocera Avx Tlj Tantalum Chips Rohs Compliant Kyocera Avx Tantalum Capacitors CAP TANT 100UF 20% 4V 0805
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000390GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Tantalum Capacitors - TDL105K035M2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details