AVX Corporation Tantalum Capacitor, 150Uf, 10V, 500 Ohm, 0.2, 1210, Full Reel; Capacitance Kyocera Avx TLJB157M010R0500.

Description
TANTALUM CAPACITOR, 150UF, 10V, 500 OHM, 0.2, 1210, FULL REEL; Capacitance:150µF; Voltage(DC):10V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; ESR:0.5ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes
Datasheet
Description
TANTALUM CAPACITOR, 150UF, 10V, 500 OHM, 0.2, 1210, FULL REEL; Capacitance:150µF; Voltage(DC):10V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; ESR:0.5ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 150Uf, 10V, 500 Ohm, 0.2, 1210, Full Reel; Capacitance Kyocera Avx - 28AC4045 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 150Uf, 10V, 500 Ohm, 0.2, 1210, Full Reel; Capacitance Kyocera Avx
28AC4045
Tantalum Capacitor, 150Uf, 10V, 500 Ohm, 0.2, 1210, Full Reel; Capacitance Kyocera Avx 28AC4045
TANTALUM CAPACITOR, 150UF, 10V, 500 OHM, 0.2, 1210, FULL REEL; Capacitance:150µF; Voltage(DC):10V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; ESR:0.5ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 150UF, 10V, 500 OHM, 0.2, 1210, FULL REEL; Capacitance:150µF; Voltage(DC):10V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; ESR:0.5ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 28AC4045
Product Name Tantalum Capacitor, 150Uf, 10V, 500 Ohm, 0.2, 1210, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1292-2-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details