100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 900mOhm @ 100kHz
THJ TANTALUM CHIPS / T&R ROHS COMPLIANT: YES
CAP TANT 100UF 20% 10V 2917
CAP TANT 100UF 20% 10V 2917
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THJD107M010RJN-ND | 74T5439 | THJD107M010RJN | THJD107M010RJN |
| Product Name | Tantalum Capacitors | Thj Tantalum Chips / T&r Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | Automotive | |||
| Operating Temperature | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF |