4.7µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2.9Ohm @ 100kHz
THJ TANTALUM CHIPS / T&R ROHS COMPLIANT: YES
CAP TANT 4.7UF 20% 10V 1206
CAP TANT 4.7UF 20% 10V 1206
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THJA475M010SJN-ND | 74T5427 | THJA475M010SJN | THJA475M010SJN |
| Product Name | Tantalum Capacitors | Thj Tantalum Chips / T&r Rohs Compliant Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | Automotive | |||
| Operating Temperature | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF |