AVX Corporation Connectors, Interconnects - Fiber Optic Connectors - Fiber Optic Connector Assemblies TCOB1A476M8R

Description
Manufacturer: AMIS Category: Connectors, Interconnects - Fiber Optic Connectors - Fiber Optic Connector Assemblies Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Voltage - Rated: 6.3V ESR (Equivalent Series Resistance): 100mOhm @ 100kHz Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: 17-SMD, Gull Wing Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors, Interconnects - Fiber Optic Connectors - Fiber Optic Connector Assemblies Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Voltage - Rated: 6.3V ESR (Equivalent Series Resistance): 100mOhm @ 100kHz Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: 17-SMD, Gull Wing Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Fiber Optic Connectors - Fiber Optic Connector Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Fiber Optic Connectors - Fiber Optic Connector Assemblies
Connectors, Interconnects - Fiber Optic Connectors - Fiber Optic Connector Assemblies
Manufacturer: AMIS Category: Connectors, Interconnects - Fiber Optic Connectors - Fiber Optic Connector Assemblies Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Voltage - Rated: 6.3V ESR (Equivalent Series Resistance): 100mOhm @ 100kHz Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: 17-SMD, Gull Wing Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Manufacturer: AMIS
Category: Connectors, Interconnects - Fiber Optic Connectors - Fiber Optic Connector Assemblies
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
Voltage - Rated: 6.3V
ESR (Equivalent Series Resistance): 100mOhm @ 100kHz
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Package / Case: 17-SMD, Gull Wing
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects - Fiber Optic Connectors - Fiber Optic Connector Assemblies
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
SnapTac® Series: Miniature Snap Fit Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details
Chameleon - 026-6A04-SAB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details