The 190054 is a 75 Ohm BNC quad jack-to-jack bulkhead adapter designed for RF applications up to 3 GHz. It features a stainless steel body with passivated finish, beryllium copper center contacts plated in gold, and a hermetic seal using 9010 glass. The adapter has a voltage rating of 500 V (rms), operates from -40°C to +150°C, and meets MIL-PRF-55339, MIL-STD-348, and MIL-C-26482 Series II, Size 24 standards. It weighs 3.98 ounces (112.95 grams) and requires a jam nut torque of 110 to 120 in. lbs. The RF ports are color-coded: J1 Yellow, J2 Black, J3 Blue, J4 Red. It is RoHS compliant.
PIC Wire & Cable has an extensive line of high quality connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors. PIC also offers complete certified cable assemblies built to your requirements.
For over 40 years, PIC Wire & Cable has been a global provider of electronic cables, cable connectors, and cable assemblies for demanding military, corporate and commercial applications that include airplanes, helicopters, ground vehicles, rail transport and marine vessels. PIC cables, connectors and cable assemblies are widely specified for use in major aerospace and military systems throughout the world
| PIC Wire & Cable | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | 190054 |
| Product Name | 75 Ohm Quad Connector, BNC Jack to Jack (4 Jacks) |
| Connector Type | BNC |
| Gender | Female / Jack |
| Geometry | Straight |