22µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric), 1210 150mOhm @ 100kHz
CAP TANT POLY 22UF 6.3V 1210
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | TCJT226M006R0150E-ND | TCJT226M006R0150E |
| Product Name | Tantalum - Polymer Capacitors | Capacitors - Tantalum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Tantalum | |
| Capacitance Range | 22 microF | 22 microF |