Kyocera Corporation Tantalum - Polymer Capacitors TCJG107M004R0300

Description
100µF Molded Tantalum Polymer Capacitor 4V 1206 (3216 Metric) 300mOhm @ 100kHz
Request a Quote Datasheet
Description
100µF Molded Tantalum Polymer Capacitor 4V 1206 (3216 Metric) 300mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 478-5657-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-5657-1-ND
Tantalum - Polymer Capacitors 478-5657-1-ND
100µF Molded Tantalum Polymer Capacitor 4V 1206 (3216 Metric) 300mOhm @ 100kHz

100µF Molded Tantalum Polymer Capacitor 4V 1206 (3216 Metric) 300mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-5657-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-5657-2-ND
Tantalum - Polymer Capacitors 478-5657-2-ND
100µF Molded Tantalum Polymer Capacitor 4V 1206 (3216 Metric) 300mOhm @ 100kHz

100µF Molded Tantalum Polymer Capacitor 4V 1206 (3216 Metric) 300mOhm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 100uF 0.3 Ohm Capacitor
70-TCJG107M004R0300
SMD 100uF 0.3 Ohm Capacitor 70-TCJG107M004R0300
Cap Tant Polymer 100uF 4VDC G CASE 20% (3.2 X 1.6 X 1.5mm) SMD 3216-15 0.3 Ohm 105°C T/R Product overview: TCJG107M004R0300 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 0.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 0.3 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCJG107M004R0300 can be used for catalog matching and distributor lookup.

Cap Tant Polymer 100uF 4VDC G CASE 20% (3.2 X 1.6 X 1.5mm) SMD 3216-15 0.3 Ohm 105°C T/R Product overview: TCJG107M004R0300 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 0.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 0.3 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCJG107M004R0300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - TCJG107M004R0300 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
TCJG107M004R0300
Capacitors - Tantalum - Polymer Capacitors TCJG107M004R0300
CAP TANT POLY 100UF 4V 1206

CAP TANT POLY 100UF 4V 1206

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-5657-1-ND 70-TCJG107M004R0300 TCJG107M004R0300
Product Name Tantalum - Polymer Capacitors SMD 100uF 0.3 Ohm Capacitor Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum
Capacitance Range 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Tantalum Capacitor - TAS225M020P1A-F - Richardson RFPD
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 2.2 microF
View Details
Aluminium Capacitors - 1701145 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details