Kyocera Corporation Tantalum - Polymer Capacitors TCJE336M035R0055

Description
33µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 55mOhm @ 100kHz
Request a Quote Datasheet
Description
33µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 55mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 478-9466-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-9466-2-ND
Tantalum - Polymer Capacitors 478-9466-2-ND
33µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 55mOhm @ 100kHz

33µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 55mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-9466-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-9466-6-ND
Tantalum - Polymer Capacitors 478-9466-6-ND
33µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 55mOhm @ 100kHz

33µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 55mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-9466-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-9466-1-ND
Tantalum - Polymer Capacitors 478-9466-1-ND
33µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 55mOhm @ 100kHz

33µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 55mOhm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 33uF 0.055 Ohm Capacitor
70-TCJE336M035R0055
SMD 33uF 0.055 Ohm Capacitor 70-TCJE336M035R0055
Cap Tant Polymer 33uF 35VDC E CASE 20%( 7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.055 Ohm 105°C T/R Product overview: TCJE336M035R0055 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 0.055 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 0.055 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCJE336M035R0055 can be used for catalog matching and distributor lookup.

Cap Tant Polymer 33uF 35VDC E CASE 20%( 7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.055 Ohm 105°C T/R Product overview: TCJE336M035R0055 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 0.055 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 0.055 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCJE336M035R0055 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - TCJE336M035R0055 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
TCJE336M035R0055
Capacitors - Tantalum - Polymer Capacitors TCJE336M035R0055
CAP TANT POLY 33UF 35V 2917

CAP TANT POLY 33UF 35V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-9466-2-ND 478-9466-6-ND 70-TCJE336M035R0055 TCJE336M035R0055
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors SMD 33uF 0.055 Ohm Capacitor Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100680GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Tantalum Capacitors - TAS106K035P1F-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers