Kyocera Corporation Tantalum - Polymer Capacitors TCJB156M016R0150

Description
15µF Molded Tantalum Polymer Capacitor 16V 1411 (3528 Metric), 1210 150mOhm @ 100kHz
Request a Quote Datasheet
Description
15µF Molded Tantalum Polymer Capacitor 16V 1411 (3528 Metric), 1210 150mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 478-3463-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-3463-1-ND
Tantalum - Polymer Capacitors 478-3463-1-ND
15µF Molded Tantalum Polymer Capacitor 16V 1411 (3528 Metric), 1210 150mOhm @ 100kHz

15µF Molded Tantalum Polymer Capacitor 16V 1411 (3528 Metric), 1210 150mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-3463-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-3463-6-ND
Tantalum - Polymer Capacitors 478-3463-6-ND
15µF Molded Tantalum Polymer Capacitor 16V 1411 (3528 Metric), 1210 150mOhm @ 100kHz

15µF Molded Tantalum Polymer Capacitor 16V 1411 (3528 Metric), 1210 150mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-3463-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-3463-2-ND
Tantalum - Polymer Capacitors 478-3463-2-ND
15µF Molded Tantalum Polymer Capacitor 16V 1411 (3528 Metric), 1210 150mOhm @ 100kHz

15µF Molded Tantalum Polymer Capacitor 16V 1411 (3528 Metric), 1210 150mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - TCJB156M016R0150 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
TCJB156M016R0150
Capacitors - Tantalum - Polymer Capacitors TCJB156M016R0150
CAP TANT POLY 15UF 16V 1210

CAP TANT POLY 15UF 16V 1210

Supplier's Site
Tantalum Capacitor, 15Uf, 16V, 0.15 Ohm, 0.2, 1210; Capacitance Kyocera Avx - 59M9570 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 15Uf, 16V, 0.15 Ohm, 0.2, 1210; Capacitance Kyocera Avx
59M9570
Tantalum Capacitor, 15Uf, 16V, 0.15 Ohm, 0.2, 1210; Capacitance Kyocera Avx 59M9570
TANTALUM CAPACITOR, 15UF, 16V, 0.15 OHM, 0.2, 1210; Capacitance:15µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:B; ESR:0.15ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 15UF, 16V, 0.15 OHM, 0.2, 1210; Capacitance:15µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:B; ESR:0.15ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 15Uf, 16V, 0.15 Ohm, 0.2, 1210; Capacitance Kyocera Avx - 58M1201 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 15Uf, 16V, 0.15 Ohm, 0.2, 1210; Capacitance Kyocera Avx
58M1201
Capacitor Tant, 15Uf, 16V, 0.15 Ohm, 0.2, 1210; Capacitance Kyocera Avx 58M1201
CAPACITOR TANT, 15UF, 16V, 0.15 OHM, 0.2, 1210; Capacitance:15µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:B; ESR:0.15ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Qualification:-RoHS Compliant: Yes

CAPACITOR TANT, 15UF, 16V, 0.15 OHM, 0.2, 1210; Capacitance:15µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:B; ESR:0.15ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-3463-1-ND 478-3463-6-ND TCJB156M016R0150 59M9570 58M1201
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Tantalum Capacitor, 15Uf, 16V, 0.15 Ohm, 0.2, 1210; Capacitance Kyocera Avx Capacitor Tant, 15Uf, 16V, 0.15 Ohm, 0.2, 1210; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 157UVR016MFF - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details