AVX Corporation Display Modules - Display Modules - LCD, OLED, Graphic - TCG057VGLCA-G00 TCG057VGLCA-G00

Description
Manufacturer: AVX Corp/Kyocera Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1023858-TCG057VGLCA- G00 Interface: 18 bit, Parallel, RGB Viewing Angle: 80 ° Categories: Display Modules - LCD, OLED, Graphic Touchscreen: No Alternative Parts (Cross-Reference): TCG070WVLPAANN-AN50; NHD-7.0-800480EF-ASX V#-CTP; NHD-7.0-800480EF-ASX N#-CTP; NHD-7.0-800480EF-ASX N#; LCT-H800480M70W1T; TCG062HVLDA-G20; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage RoHS: Compliant Resolution (height): 480 pixel Resolution (width): 640 pixel Diagonal Size: 5.7 in Backlight Type: LED
Request a Quote
Description
Manufacturer: AVX Corp/Kyocera Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1023858-TCG057VGLCA- G00 Interface: 18 bit, Parallel, RGB Viewing Angle: 80 ° Categories: Display Modules - LCD, OLED, Graphic Touchscreen: No Alternative Parts (Cross-Reference): TCG070WVLPAANN-AN50; NHD-7.0-800480EF-ASX V#-CTP; NHD-7.0-800480EF-ASX N#-CTP; NHD-7.0-800480EF-ASX N#; LCT-H800480M70W1T; TCG062HVLDA-G20; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage RoHS: Compliant Resolution (height): 480 pixel Resolution (width): 640 pixel Diagonal Size: 5.7 in Backlight Type: LED
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Display Modules - Display Modules - LCD, OLED, Graphic - TCG057VGLCA-G00 - TCG057VGLCA-G00 - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LCD, OLED, Graphic - TCG057VGLCA-G00
TCG057VGLCA-G00
Display Modules - Display Modules - LCD, OLED, Graphic - TCG057VGLCA-G00 TCG057VGLCA-G00
Manufacturer: AVX Corp/Kyocera Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1023858-TCG057VGLCA- G00 Interface: 18 bit, Parallel, RGB Viewing Angle: 80 ° Categories: Display Modules - LCD, OLED, Graphic Touchscreen: No Alternative Parts (Cross-Reference): TCG070WVLPAANN-AN50; NHD-7.0-800480EF-ASX V#-CTP; NHD-7.0-800480EF-ASX N#-CTP; NHD-7.0-800480EF-ASX N#; LCT-H800480M70W1T; TCG062HVLDA-G20; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage RoHS: Compliant Resolution (height): 480 pixel Resolution (width): 640 pixel Diagonal Size: 5.7 in Backlight Type: LED

Manufacturer: AVX Corp/Kyocera Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1023858-TCG057VGLCA-G00
Interface: 18 bit, Parallel, RGB
Viewing Angle: 80 °
Categories: Display Modules - LCD, OLED, Graphic
Touchscreen: No
Alternative Parts (Cross-Reference): TCG070WVLPAANN-AN50; NHD-7.0-800480EF-ASXV#-CTP; NHD-7.0-800480EF-ASXN#-CTP; NHD-7.0-800480EF-ASXN#; LCT-H800480M70W1T; TCG062HVLDA-G20;
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Resolution (height): 480 pixel
Resolution (width): 640 pixel
Diagonal Size: 5.7 in
Backlight Type: LED

Buy Now

Technical Specifications

  Win Source Electronics
Product Category LED Message Displays
Product Number TCG057VGLCA-G00
Product Name Display Modules - Display Modules - LCD, OLED, Graphic - TCG057VGLCA-G00
Unlock Full Specs
to access all available technical data

Similar Products

Long Range Weather Oracle Multi Display Displays - Multi-LR - RainWise, Inc.
Specs
Display Type Character
Case Height 0.3048 to 0.3302 m (1 to 1.08 ft)
Case Width 0.1461 to 0.1740 m (0.4792 to 0.5708 ft)
View Details
Industrial Networkable Message Display - EZM, EZMT and EZMR - OMEGA Engineering, Inc.
Specs
Display Type Ticker
Display Inputs Serial
Operating Power 8 to 180 watts
View Details
4
Specs
Display Type Matrix
Character Height 102 mm (4 inches)
View Details