Kyocera Corporation Tantalum - Polymer Capacitors TCBD476M016CRSZ0700

Description
47µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 65mOhm @ 100kHz
Request a Quote Datasheet
Description
47µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 65mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 478-12426-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-12426-2-ND
Tantalum - Polymer Capacitors 478-12426-2-ND
47µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 65mOhm @ 100kHz

47µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 65mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-12426-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-12426-1-ND
Tantalum - Polymer Capacitors 478-12426-1-ND
47µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 65mOhm @ 100kHz

47µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 65mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - TCBD476M016CRSZ0700 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
TCBD476M016CRSZ0700
Capacitors - Tantalum - Polymer Capacitors TCBD476M016CRSZ0700
CAP TANT POLY 47UF 16V 2917

CAP TANT POLY 47UF 16V 2917

Supplier's Site
Cap, 47Uf, 16V, Tant, Polymer, Case D; Capacitance Kyocera Avx - 01AH9126 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 16V, Tant, Polymer, Case D; Capacitance Kyocera Avx
01AH9126
Cap, 47Uf, 16V, Tant, Polymer, Case D; Capacitance Kyocera Avx 01AH9126
CAP, 47UF, 16V, TANT, POLYMER, CASE D; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:D; ESR:0.065ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, 47UF, 16V, TANT, POLYMER, CASE D; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:D; ESR:0.065ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Uf, 16V, Tant, Polymer, Case D; Capacitance Kyocera Avx - 01AH9125 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 16V, Tant, Polymer, Case D; Capacitance Kyocera Avx
01AH9125
Cap, 47Uf, 16V, Tant, Polymer, Case D; Capacitance Kyocera Avx 01AH9125
CAP, 47UF, 16V, TANT, POLYMER, CASE D; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:D; ESR:0.065ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, 47UF, 16V, TANT, POLYMER, CASE D; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:D; ESR:0.065ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-12426-2-ND TCBD476M016CRSZ0700 01AH9126
Product Name Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Cap, 47Uf, 16V, Tant, Polymer, Case D; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 47 microF 47 microF 47 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525001P80BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Aluminum Electrolytic - 227SML016MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers