1µF Molded Tantalum Capacitors 25V 1206 (3216 Metric)
1µF Molded Tantalum Capacitors 25V 1206 (3216 Metric)
1µF Molded Tantalum Capacitors 25V 1206 (3216 Metric)
CAP TANT 1UF 20% 25V 1206 Product overview: TCA1E105M8R from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TCA1E105M8R can be used for catalog matching and distributor lookup.
CAP TANT 1UF 20% 25V 1206
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TCA1E105M8RDKR-ND | 478-TCA1E105M8RTR-ND | 59-TCA1E105M8R | TCA1E105M8R |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | 1UF 25V Capacitor | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF |