Kyocera Corporation Tantalum Capacitors TCA1A156M8R

Description
15µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3.5Ohm
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TCA1A156M8RCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TCA1A156M8RCT-ND
Tantalum Capacitors 478-TCA1A156M8RCT-ND
15µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3.5Ohm

15µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-TCA1A156M8RTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TCA1A156M8RTR-ND
Tantalum Capacitors 478-TCA1A156M8RTR-ND
15µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3.5Ohm

15µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-TCA1A156M8RDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TCA1A156M8RDKR-ND
Tantalum Capacitors 478-TCA1A156M8RDKR-ND
15µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3.5Ohm

15µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3.5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TCA1A156M8R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TCA1A156M8R
Capacitors - Tantalum Capacitors TCA1A156M8R
CAP TANT 15UF 20% 10V 1206

CAP TANT 15UF 20% 10V 1206

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-TCA1A156M8RCT-ND 478-TCA1A156M8RDKR-ND TCA1A156M8R
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C342T250BD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1701072 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details