Kyocera Corporation Tantalum Capacitors TBME107K020LBSZ0800

Description
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 35mOhm @ 100kHz
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 35mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TBME107K020LBSZ0800-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TBME107K020LBSZ0800-ND
Tantalum Capacitors TBME107K020LBSZ0800-ND
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 35mOhm @ 100kHz

100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 35mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TBME107K020LBSZ0800 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TBME107K020LBSZ0800
Capacitors - Tantalum Capacitors TBME107K020LBSZ0800
CAP TANT 100UF 10% 20V 2917

CAP TANT 100UF 10% 20V 2917

Supplier's Site
Bidd Special Rohs Compliant Kyocera Avx - 24AC5816 - Newark, An Avnet Company
Chicago, IL, United States
Bidd Special Rohs Compliant Kyocera Avx
24AC5816
Bidd Special Rohs Compliant Kyocera Avx 24AC5816
BIDD SPECIAL ROHS COMPLIANT: YES

BIDD SPECIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number TBME107K020LBSZ0800-ND TBME107K020LBSZ0800 24AC5816
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Bidd Special Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 100 microF 100 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TAC106K025P05-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Ceramic Capacitors - 1608-05052500P800HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701128 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers