Kyocera Corporation Tantalum Capacitors TBJE106K050CRSB0023

Description
10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 500mOhm @ 100kHz
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 500mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TBJE106K050CRSB0023-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TBJE106K050CRSB0023-ND
Tantalum Capacitors TBJE106K050CRSB0023-ND
10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 500mOhm @ 100kHz

10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 500mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TBJE106K050CRSB0023 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TBJE106K050CRSB0023
Capacitors - Tantalum Capacitors TBJE106K050CRSB0023
CAP TANT 10UF 10% 50V 2917

CAP TANT 10UF 10% 50V 2917

Supplier's Site
Tantalum Niobium Oxide Capacitor 10Uf, 10%, 50V Rohs Compliant Kyocera Avx - 58M0187 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Niobium Oxide Capacitor 10Uf, 10%, 50V Rohs Compliant Kyocera Avx
58M0187
Tantalum Niobium Oxide Capacitor 10Uf, 10%, 50V Rohs Compliant Kyocera Avx 58M0187
TANTALUM NIOBIUM OXIDE CAPACITOR 10UF, 10%, 50V ROHS COMPLIANT: YES

TANTALUM NIOBIUM OXIDE CAPACITOR 10UF, 10%, 50V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number TBJE106K050CRSB0023-ND TBJE106K050CRSB0023 58M0187
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Niobium Oxide Capacitor 10Uf, 10%, 50V Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Niobium / Niobium Oxide
Capacitance Range 10 microF 10 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1252-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Tantalum Capacitors - TAC105K020P01-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers