KYOCERA AVX Components Corporation Tantalum Capacitor, 330Uf, 10V, 734331 10%; Capacitance Kyocera Avx TBJD337K010LRSB0023

Description
TANTALUM CAPACITOR, 330UF, 10V, 734331 10%; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.05ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1A RoHS Compliant: No
Description
TANTALUM CAPACITOR, 330UF, 10V, 734331 10%; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.05ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1A RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 330Uf, 10V, 734331 10%; Capacitance Kyocera Avx - 78M2935 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 330Uf, 10V, 734331 10%; Capacitance Kyocera Avx
78M2935
Tantalum Capacitor, 330Uf, 10V, 734331 10%; Capacitance Kyocera Avx 78M2935
TANTALUM CAPACITOR, 330UF, 10V, 734331 10%; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.05ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1A RoHS Compliant: No

TANTALUM CAPACITOR, 330UF, 10V, 734331 10%; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.05ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1A RoHS Compliant: No

Supplier's Site
Capacitors - Tantalum Capacitors - TBJD337K010LRSB0023 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TBJD337K010LRSB0023
Capacitors - Tantalum Capacitors TBJD337K010LRSB0023
CAP TANT

CAP TANT

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 78M2935 TBJD337K010LRSB0023
Product Name Tantalum Capacitor, 330Uf, 10V, 734331 10%; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Capacitance Type Fixed
Capacitance Range 330 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C184U7R5AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details