68µF Conformal Coated Tantalum Capacitors 10V Radial 1.3Ohm
CAPACITOR TANT, 68UF, 10V, 1.3 OHM, 0.1, RAD; Capacitance:68µF; Capacitance Tolerance:± 10%; Voltage Rating:10V; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Range:-55°C to +125°C; ESR:1.3ohm RoHS Compliant: Yes
CAP TANT 68UF 10% 10V RADIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | TAP686K010CRW-ND | 54J5604 | TAP686K010CRW |
| Product Name | Tantalum Capacitors | Capacitor Tant, 68Uf, 10V, 1.3 Ohm, 0.1, Rad; Capacitance Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | |
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 68 microF | 68 microF | 68 microF |