Kyocera Corporation Tantalum Capacitors TAP686K006SCS

Description
68µF Conformal Coated Tantalum Capacitors 6.3V Radial 1.8Ohm
Request a Quote Datasheet
Description
68µF Conformal Coated Tantalum Capacitors 6.3V Radial 1.8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-1924-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1924-ND
Tantalum Capacitors 478-1924-ND
68µF Conformal Coated Tantalum Capacitors 6.3V Radial 1.8Ohm

68µF Conformal Coated Tantalum Capacitors 6.3V Radial 1.8Ohm

Buy Now Datasheet
Tantalum Capacitors - TAP686K006SCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP686K006SCS
Tantalum Capacitors TAP686K006SCS
CAP TANT 68UF 10% 6.3V RADIAL

CAP TANT 68UF 10% 6.3V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP686K006SCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP686K006SCS
Capacitors - Tantalum Capacitors TAP686K006SCS
CAP TANT 68UF 10% 6.3V RADIAL

CAP TANT 68UF 10% 6.3V RADIAL

Supplier's Site
Tantalum Capacitor, 68Uf, 6.3V, 1.8 Ohm, 0.1, Radial; Capacitance Kyocera Avx - 54J5597 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 68Uf, 6.3V, 1.8 Ohm, 0.1, Radial; Capacitance Kyocera Avx
54J5597
Tantalum Capacitor, 68Uf, 6.3V, 1.8 Ohm, 0.1, Radial; Capacitance Kyocera Avx 54J5597
TANTALUM CAPACITOR, 68UF, 6.3V, 1.8 OHM, 0.1, RADIAL; Capacitance:68µF; Voltage(DC):6.3V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:1.8ohm; Failure Rate:-; Ripple Current:-; Product Length:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 68UF, 6.3V, 1.8 OHM, 0.1, RADIAL; Capacitance:68µF; Voltage(DC):6.3V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:1.8ohm; Failure Rate:-; Ripple Current:-; Product Length:- RoHS Compliant: Yes

Supplier's Site
Capacitor, Tantalum;68uF;TAP Series;Radial;Case G;+/-10%;6.3V;8VDC;1.8 Ohms ESR - 70195896 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Tantalum;68uF;TAP Series;Radial;Case G;+/-10%;6.3V;8VDC;1.8 Ohms ESR
70195896
Capacitor, Tantalum;68uF;TAP Series;Radial;Case G;+/-10%;6.3V;8VDC;1.8 Ohms ESR 70195896
TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion. Features Capacitance Range: 0.1 to 330 μF Voltage Range: 6.3 to 50 VDC Tolerance: 10%

TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion.
Features

  • Capacitance Range: 0.1 to 330 μF
  • Voltage Range: 6.3 to 50 VDC
  • Tolerance: 10%
Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-1924-ND TAP686K006SCS TAP686K006SCS 54J5597 70195896
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 68Uf, 6.3V, 1.8 Ohm, 0.1, Radial; Capacitance Kyocera Avx Capacitor, Tantalum;68uF;TAP Series;Radial;Case G;+/-10%;6.3V;8VDC;1.8 Ohms ESR
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C413U030AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details