Kyocera Corporation Tantalum Capacitors TAP685M020SRW

Description
6.8µF Conformal Coated Tantalum Capacitors 20V Radial 3.6Ohm
Request a Quote Datasheet
Description
6.8µF Conformal Coated Tantalum Capacitors 20V Radial 3.6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP685M020SRW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP685M020SRW-ND
Tantalum Capacitors TAP685M020SRW-ND
6.8µF Conformal Coated Tantalum Capacitors 20V Radial 3.6Ohm

6.8µF Conformal Coated Tantalum Capacitors 20V Radial 3.6Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAP685M020SRW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP685M020SRW
Capacitors - Tantalum Capacitors TAP685M020SRW
CAP TANT 6.8UF 20% 20V RADIAL

CAP TANT 6.8UF 20% 20V RADIAL

Supplier's Site
Capacitor Tant, 6.8Uf, 20V, 3.6 Ohm, 0.2, Rad; Capacitance Kyocera Avx - 54J5567 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 6.8Uf, 20V, 3.6 Ohm, 0.2, Rad; Capacitance Kyocera Avx
54J5567
Capacitor Tant, 6.8Uf, 20V, 3.6 Ohm, 0.2, Rad; Capacitance Kyocera Avx 54J5567
CAPACITOR TANT, 6.8UF, 20V, 3.6 OHM, 0.2, RAD; Capacitance:6.8µF; Voltage(DC):20V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:3.6ohm; Failure Rate:-; Ripple Current:-; Product Diameter:5mm RoHS Compliant: Yes

CAPACITOR TANT, 6.8UF, 20V, 3.6 OHM, 0.2, RAD; Capacitance:6.8µF; Voltage(DC):20V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:3.6ohm; Failure Rate:-; Ripple Current:-; Product Diameter:5mm RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TAP685M020SRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP685M020SRW
Tantalum Capacitors TAP685M020SRW
CAP TANT 6.8UF 20% 20V RADIAL

CAP TANT 6.8UF 20% 20V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP685M020SRW-ND TAP685M020SRW 54J5567 TAP685M020SRW
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 6.8Uf, 20V, 3.6 Ohm, 0.2, Rad; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-101332T150DC1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers