6.8µF Conformal Coated Tantalum Capacitors 50V Radial 2Ohm
TANTALUM CAPACITOR, 6.8UF, 50V, 2 OHM, 0.1, RADIAL; Capacitance:6.8µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:2ohm; Failure Rate:-; Ripple Current:-; Product Diameter:7mm RoHS Compliant: Yes
CAP TANT 6.8UF 10% 50V RADIAL
CAP TANT 6.8UF 10% 50V RADIAL
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TAP685K050SCS-ND | 54J5541 | TAP685K050SCS | TAP685K050SCS |
| Product Name | Tantalum Capacitors | Tantalum Capacitor, 6.8Uf, 50V, 2 Ohm, 0.1, Radial; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 6.8 microF | 6.8 microF | 6.8 microF | 6.8 microF |