Kyocera Corporation Tantalum Capacitors TAP685K006SCS

Description
6.8µF Conformal Coated Tantalum Capacitors 6.3V Radial 8Ohm
Request a Quote Datasheet
Description
6.8µF Conformal Coated Tantalum Capacitors 6.3V Radial 8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-1917-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1917-ND
Tantalum Capacitors 478-1917-ND
6.8µF Conformal Coated Tantalum Capacitors 6.3V Radial 8Ohm

6.8µF Conformal Coated Tantalum Capacitors 6.3V Radial 8Ohm

Buy Now Datasheet
Capacitor, Tantalum;6.8uF;TAP Series;Radial;Case A;+/-10%;6.3V;8VDC;8 Ohms ESR - 70195631 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Tantalum;6.8uF;TAP Series;Radial;Case A;+/-10%;6.3V;8VDC;8 Ohms ESR
70195631
Capacitor, Tantalum;6.8uF;TAP Series;Radial;Case A;+/-10%;6.3V;8VDC;8 Ohms ESR 70195631
TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion. Features Capacitance Range: 0.1 to 330 μF Voltage Range: 6.3 to 50 VDC Tolerance: 10%

TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion.
Features

  • Capacitance Range: 0.1 to 330 μF
  • Voltage Range: 6.3 to 50 VDC
  • Tolerance: 10%
Supplier's Site
Capacitors - Tantalum Capacitors - TAP685K006SCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP685K006SCS
Capacitors - Tantalum Capacitors TAP685K006SCS
CAP TANT 6.8UF 10% 6.3V RADIAL

CAP TANT 6.8UF 10% 6.3V RADIAL

Supplier's Site
Tantalum Capacitors - TAP685K006SCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP685K006SCS
Tantalum Capacitors TAP685K006SCS
CAP TANT 6.8UF 10% 6.3V RADIAL

CAP TANT 6.8UF 10% 6.3V RADIAL

Supplier's Site Datasheet
Tantalum Capacitor, 6.8Uf, 6.3V, 8 Ohm, 0.1, Radial; Capacitance Kyocera Avx - 54J5497 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 6.8Uf, 6.3V, 8 Ohm, 0.1, Radial; Capacitance Kyocera Avx
54J5497
Tantalum Capacitor, 6.8Uf, 6.3V, 8 Ohm, 0.1, Radial; Capacitance Kyocera Avx 54J5497
TANTALUM CAPACITOR, 6.8UF, 6.3V, 8 OHM, 0.1, RADIAL; Capacitance:6.8µF; Voltage(DC):6.3V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:8ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4.5mmRoHS Compliant: Yes

TANTALUM CAPACITOR, 6.8UF, 6.3V, 8 OHM, 0.1, RADIAL; Capacitance:6.8µF; Voltage(DC):6.3V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:8ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4.5mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-1917-ND 70195631 TAP685K006SCS TAP685K006SCS 54J5497
Product Name Tantalum Capacitors Capacitor, Tantalum;6.8uF;TAP Series;Radial;Case A;+/-10%;6.3V;8VDC;8 Ohms ESR Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 6.8Uf, 6.3V, 8 Ohm, 0.1, Radial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C473U7R5AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers