47µF Conformal Coated Tantalum Capacitors 35V Radial 800mOhm
Manufacturer: AVX Corporation
Win Source Part Number: 749772-TAP476M035CCS
Series: TAP
Packaging: Bulk
Type: Conformal Coated
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: Radial
Capacitance: 47μF
Tolerance: ±20%
Lead Spacing: 0.197" (5.00mm)
ESR (Equivalent Series Resistance): 800 mOhm
Lifetime @ Temp.: 1000 Hrs @ 85°C
Manufacturer Size Code: N
Size: 0.354" Dia (9.00mm)
Family Name: TAP
Categories: Capacitors
Manufacturer Homepage: www.avx.com
Height - Seated (Maximum): 0.630" (16.00mm)
Voltage Rating DC: 35V
Alternative Parts (Cross-Reference): TB47 / 35M2; TAP476M035CRS; TAP476M035SCS;
Introduction Date: December 31, 2004
ECCN: EAR99
Country of Origin: El Salvador
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Cap Tant Solid 47uF 35V 20%( 9 X 16mm) Radial 5mm 0.8 Ohm 125°C Bulk Product overview: TAP476M035CCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 35V, 0.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 35V, 0.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP476M035CCS can be used for catalog matching and distributor lookup.
CAP TANT 47UF 20% 35V RADIAL
CAP TANT 47UF 20% 35V RADIAL
CAP, TANTALUM, 47UF, 35V, RADIAL; Capacitance:47µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:0.8ohm; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-11094-ND | 749772-TAP476M035CCS | 59-TAP476M035CCS | TAP476M035CCS | TAP476M035CCS | 92H5714 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors - TAP476M035CCS | 47uF 35V 0.8 Ohm Capacitor | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Cap, Tantalum, 47Uf, 35V, Radial; Capacitance Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | ||
| Applications | General Purpose | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF |