The TAP476M016DTW is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 47 OºF and a rated voltage of 16V. It is designed for applications requiring low leakage current and impedance, with a maximum dissipation factor of 6% at 100 kHz. The capacitor operates effectively within a temperature range of -55°C to +125°C and is classified under environmental standards of 55/125/56 (IEC 68-2). The device is available in a radial form factor and is compatible with lead-free soldering processes. It is suitable for various electronic applications, particularly where space is limited due to its small physical size. The capacitor is marked with polarity, capacitance, and voltage ratings for easy identification.
47µF Conformal Coated Tantalum Capacitors 16V Radial 1.3Ohm
CAPACITOR TANT, 47UF, 16V, 1.3 OHM, 0.2, RAD; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage Rating:16V; Capacitor Terminals:Radial Leaded; Lead Spacing:2.5mm; Operating Temperature Range:-55°C to +125°C; ESR:1.3ohm RoHS Compliant: Yes
CAP TANT 47UF 20% 16V RADIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | TAP476M016DTW-ND | 54J5444 | TAP476M016DTW |
| Product Name | Tantalum Capacitors | Capacitor Tant, 47Uf, 16V, 1.3 Ohm, 0.2, Rad; Capacitance Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | |
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 47 microF | 47 microF | 47 microF |