Kyocera Corporation Tantalum Capacitors TAP476M010SCS

Description
47µF Conformal Coated Tantalum Capacitors 10V Radial 1.7Ohm
Request a Quote Datasheet
Description
47µF Conformal Coated Tantalum Capacitors 10V Radial 1.7Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP476M010SCS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP476M010SCS-ND
Tantalum Capacitors TAP476M010SCS-ND
47µF Conformal Coated Tantalum Capacitors 10V Radial 1.7Ohm

47µF Conformal Coated Tantalum Capacitors 10V Radial 1.7Ohm

Buy Now Datasheet
Singapore, Singapore
47uF 10V 1.7 Ohm Capacitor
59-TAP476M010SCS
47uF 10V 1.7 Ohm Capacitor 59-TAP476M010SCS
Cap Tant Solid 47uF 10V 20% (6.5 X 10mm) Radial 2.5mm 1.7 Ohm 125°C Bulk Product overview: TAP476M010SCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 10V, 1.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 10V, 1.7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP476M010SCS can be used for catalog matching and distributor lookup.

Cap Tant Solid 47uF 10V 20% (6.5 X 10mm) Radial 2.5mm 1.7 Ohm 125°C Bulk Product overview: TAP476M010SCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 10V, 1.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 10V, 1.7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP476M010SCS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TAP476M010SCS - 1105432-TAP476M010SCS - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TAP476M010SCS
1105432-TAP476M010SCS
Tantalum Capacitors - TAP476M010SCS 1105432-TAP476M010SCS
Manufacturer: AVX Corporation Win Source Part Number: 1105432-TAP476M010SC S Packaging: Bulk Type: Conformal Coated Features: General Purpose Voltage Rating: 10V Height - Seated (Max): 0.394" (10.00mm) Mounting: Through Hole Capacitance: 47μF Tolerance: ±20% Lead Spacing: 0.098" (2.50mm) Lifetime @ Temp.: 1000 Hrs @ 85°C Manufacturer Size Code: G ESR: 1.7 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.256" Dia (6.50mm) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient

Manufacturer: AVX Corporation
Win Source Part Number: 1105432-TAP476M010SCS
Packaging: Bulk
Type: Conformal Coated
Features: General Purpose
Voltage Rating: 10V
Height - Seated (Max): 0.394" (10.00mm)
Mounting: Through Hole
Capacitance: 47μF
Tolerance: ±20%
Lead Spacing: 0.098" (2.50mm)
Lifetime @ Temp.: 1000 Hrs @ 85°C
Manufacturer Size Code: G
ESR: 1.7 Ohm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.256" Dia (6.50mm)
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Tantalum Capacitors - TAP476M010SCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP476M010SCS
Tantalum Capacitors TAP476M010SCS
CAP TANT 47UF 20% 10V RADIAL

CAP TANT 47UF 20% 10V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP476M010SCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP476M010SCS
Capacitors - Tantalum Capacitors TAP476M010SCS
CAP TANT 47UF 20% 10V RADIAL

CAP TANT 47UF 20% 10V RADIAL

Supplier's Site
Capacitor,47Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx - 54J5436 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,47Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx
54J5436
Capacitor,47Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx 54J5436
Capacitor,47uF,10VDC ,20-% Tol,20+% Tol RoHS Compliant: Yes

Capacitor,47uF,10VDC,20-% Tol,20+% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TAP476M010SCS-ND 59-TAP476M010SCS 1105432-TAP476M010SCS TAP476M010SCS TAP476M010SCS 54J5436
Product Name Tantalum Capacitors 47uF 10V 1.7 Ohm Capacitor Tantalum Capacitors - TAP476M010SCS Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor,47Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C394U7R5BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525000560GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details