Kyocera Corporation Tantalum Capacitors TAP476M006DTW

Description
47µF Conformal Coated Tantalum Capacitors 6.3V Radial 2Ohm
Request a Quote Datasheet
Description
47µF Conformal Coated Tantalum Capacitors 6.3V Radial 2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP476M006DTW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP476M006DTW-ND
Tantalum Capacitors TAP476M006DTW-ND
47µF Conformal Coated Tantalum Capacitors 6.3V Radial 2Ohm

47µF Conformal Coated Tantalum Capacitors 6.3V Radial 2Ohm

Buy Now Datasheet
Capacitor Tant, 47Uf, 6.3V, 2 Ohm, 0.2, Rad; Capacitance Kyocera Avx - 54J5422 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 47Uf, 6.3V, 2 Ohm, 0.2, Rad; Capacitance Kyocera Avx
54J5422
Capacitor Tant, 47Uf, 6.3V, 2 Ohm, 0.2, Rad; Capacitance Kyocera Avx 54J5422
CAPACITOR TANT, 47UF, 6.3V, 2 OHM, 0.2, RAD; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage Rating:6.3V; Capacitor Terminals:Radial Leaded; Lead Spacing:2.5mm; Operating Temperature Range:-55°C to +125°C; ESR:2ohm RoHS Compliant: Yes

CAPACITOR TANT, 47UF, 6.3V, 2 OHM, 0.2, RAD; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage Rating:6.3V; Capacitor Terminals:Radial Leaded; Lead Spacing:2.5mm; Operating Temperature Range:-55°C to +125°C; ESR:2ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP476M006DTW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP476M006DTW
Capacitors - Tantalum Capacitors TAP476M006DTW
CAP TANT 47UF 20% 6.3V RADIAL

CAP TANT 47UF 20% 6.3V RADIAL

Supplier's Site
Tantalum Capacitors - TAP476M006DTW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP476M006DTW
Tantalum Capacitors TAP476M006DTW
CAP TANT 47UF 20% 6.3V RADIAL

CAP TANT 47UF 20% 6.3V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP476M006DTW-ND 54J5422 TAP476M006DTW TAP476M006DTW
Product Name Tantalum Capacitors Capacitor Tant, 47Uf, 6.3V, 2 Ohm, 0.2, Rad; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Tantalum Capacitors - 1814584 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details