The TAP476M006BRW is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 47 OºF and a rated voltage of 6.3 V. It is designed for applications requiring low leakage current and impedance, with a maximum dissipation factor of 8% at 100 kHz. The capacitor operates within a temperature range of -55°C to +125°C and is classified under environmental standards of 55/125/56 (IEC 68-2). It is available in a radial form factor and can be supplied loose or taped and reeled for automated insertion. The device is also lead-free compatible, making it suitable for modern electronic applications.
47µF Conformal Coated Tantalum Capacitors 6.3V Radial 2Ohm
CAP TANT 47UF 20% 6.3V RADIAL
CAPACITOR TANT, 47UF, 6.3V, 2 OHM, 0.2, RAD; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage Rating:6.3V; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Range:-55°C to +125°C; ESR:2ohm RoHS Compliant: Yes
CAP TANT 47UF 20% 6.3V RADIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAP476M006BRW-ND | TAP476M006BRW | 54J5418 | TAP476M006BRW |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 47Uf, 6.3V, 2 Ohm, 0.2, Rad; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF |